TelephoneStuff.com Chatsworth Products M-Series MegaFrame Cabinet 19" W.. M1230

Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters
Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series MegaFrame Cabinet 19" W.. - M1230 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series MegaFrame Cabinet 19" W..
M1230
Chatsworth Products M-Series MegaFrame Cabinet 19" W.. M1230
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters

The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet.
Features:
- Can be ordered without doors or with doors in a variety of materials and styles
- Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks.
- Hardware for each rail type is included
- All vertical mounting rails are available in half heights (also sold separately)
- Static Load Rating:
- 2,000lb with & without casters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M1230
Product Name Chatsworth Products M-Series MegaFrame Cabinet 19" W..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.00 inch (330 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details