TelephoneStuff.com Panduit® Cougar 9 Hand-Held Thermal Transfer Printer LS9

Description
Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications. Features: - Prints a wide variety of continuous tapes for marking of wires/cables, patch panels, faceplates, safety/facility identification and other network and electrical applications - Prints continuous military and commercial grade heat shrink tubing - Legends can be easily aligned with ports on patch panels and faceplates, eliminating the need for manual spacing and guesswork - Partial cut feature available to provide tear-apart strips of labels - P1 Label Cassette contains an integrated memory device for automatic formatting, recall of last legend used, and number of labels remaining in the cassette - Fast loading label cassette includes both label material and ribbon to make changing labels easy - Large graphic display for improved visibility
Description
Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications. Features: - Prints a wide variety of continuous tapes for marking of wires/cables, patch panels, faceplates, safety/facility identification and other network and electrical applications - Prints continuous military and commercial grade heat shrink tubing - Legends can be easily aligned with ports on patch panels and faceplates, eliminating the need for manual spacing and guesswork - Partial cut feature available to provide tear-apart strips of labels - P1 Label Cassette contains an integrated memory device for automatic formatting, recall of last legend used, and number of labels remaining in the cassette - Fast loading label cassette includes both label material and ribbon to make changing labels easy - Large graphic display for improved visibility

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cougar 9 Hand-Held Thermal Transfer Printer - LS9 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cougar 9 Hand-Held Thermal Transfer Printer
LS9
Panduit® Cougar 9 Hand-Held Thermal Transfer Printer LS9
Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications. Features: - Prints a wide variety of continuous tapes for marking of wires/cables, patch panels, faceplates, safety/facility identification and other network and electrical applications - Prints continuous military and commercial grade heat shrink tubing - Legends can be easily aligned with ports on patch panels and faceplates, eliminating the need for manual spacing and guesswork - Partial cut feature available to provide tear-apart strips of labels - P1 Label Cassette contains an integrated memory device for automatic formatting, recall of last legend used, and number of labels remaining in the cassette - Fast loading label cassette includes both label material and ribbon to make changing labels easy - Large graphic display for improved visibility

Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications.
Features:
- Prints a wide variety of continuous tapes for marking of wires/cables, patch panels, faceplates, safety/facility identification and other network and electrical applications
- Prints continuous military and commercial grade heat shrink tubing
- Legends can be easily aligned with ports on patch panels and faceplates, eliminating the need for manual spacing and guesswork
- Partial cut feature available to provide tear-apart strips of labels
- P1 Label Cassette contains an integrated memory device for automatic formatting, recall of last legend used, and number of labels remaining in the cassette
- Fast loading label cassette includes both label material and ribbon to make changing labels easy
- Large graphic display for improved visibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number LS9
Product Name Panduit® Cougar 9 Hand-Held Thermal Transfer Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details