TelephoneStuff.com TeleMatrix Single Line Analog Speakerphone with Caller ID.. LP-550

Description
Single line analog display speakerphone with caller ID, targeting education and government applications. Compatible for installation behind POTS, PABX, or Centrex telephone line. Analog Speakerphone Features: - Powered by telephone line - no batteries or adapter required - Type II caller ID display-date, time, name and number (100 records) - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - Exceptional quality speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - Audible ringing cadence options-user adjustable - Flash key - Last number redial - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature)
Description
Single line analog display speakerphone with caller ID, targeting education and government applications. Compatible for installation behind POTS, PABX, or Centrex telephone line. Analog Speakerphone Features: - Powered by telephone line - no batteries or adapter required - Type II caller ID display-date, time, name and number (100 records) - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - Exceptional quality speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - Audible ringing cadence options-user adjustable - Flash key - Last number redial - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature)

Suppliers

Company
Product
Description
Supplier Links
TeleMatrix Single Line Analog Speakerphone with Caller ID.. - LP-550 - TelephoneStuff.com
Huntington Beach, CA, USA
TeleMatrix Single Line Analog Speakerphone with Caller ID..
LP-550
TeleMatrix Single Line Analog Speakerphone with Caller ID.. LP-550
Single line analog display speakerphone with caller ID, targeting education and government applications. Compatible for installation behind POTS, PABX, or Centrex telephone line. Analog Speakerphone Features: - Powered by telephone line - no batteries or adapter required - Type II caller ID display-date, time, name and number (100 records) - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - Exceptional quality speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - Audible ringing cadence options-user adjustable - Flash key - Last number redial - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature)

Single line analog display speakerphone with caller ID, targeting education and government applications. Compatible for installation behind POTS, PABX, or Centrex telephone line.
Analog Speakerphone Features:
- Powered by telephone line - no batteries or adapter required
- Type II caller ID display-date, time, name and number (100 records)
- TouchLite message waiting indicator/one-touch retrieval key
- Advanced microprocessor technology
- Exceptional quality speakerphone
- 11 programmable feature keys with interchangeable keycaps for customized labeling
- 8-step volume bar for controlling handset/headset/ringing volume
- Headset feature with:
- Modular and 2.5mm headset connectivity ports
- Built-in amplifier
- Seperate headset ON/OFF line activation key (with LED indicator)
- FreeSpeech-toggle between handset, headset and speakerphone modes
- Mute key with indicator to control headset and handset microphone
- Audible ringing cadence options-user adjustable
- Flash key
- Last number redial
- Electronic hold key with LED indicator (with remote release)
- Data port on the phone base
- Disconnect key (new call feature)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number LP-550
Product Name TeleMatrix Single Line Analog Speakerphone with Caller ID..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details