TelephoneStuff.com Anchor Audio Handsfree Lapel Microphone LM-60

Description
Handsfree Lapel Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).
Description
Handsfree Lapel Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio Handsfree Lapel Microphone - LM-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio Handsfree Lapel Microphone
LM-60
Anchor Audio Handsfree Lapel Microphone LM-60
Handsfree Lapel Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

Handsfree Lapel Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number LM-60
Product Name Anchor Audio Handsfree Lapel Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details