TelephoneStuff.com Avaya Cordless Headset System with Plantronics Adapter.. LKA10-MIP

Description
An innovative cordless headset system for Lucent and Avaya DEFINITY and Merlin Magix phones. This unique hands-free solution allows users to take calls and make calls up to 150 feet from their desks with a full keypad on the pocket-size remote. Includes a convertible headset that can be easily configured in an over-the-ear or over-the-head wearing style. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and dial pad functionality. Features: - Cordless amplifier with headset - Base unit connects to Lucent/Avaya PBX deskset - Hands-free mobile design with range of up to 150 feet from the base unit - Remote unit includes dial pad - Connects directly to the headset port on all Avaya 6416D+M and 6424D+M desksets - On virtually any other Avaya deskset, combine with Plantronics handset lifter HL10 for remote call answering and call initialization - Six-hour continuous talk time on rechargeable battery - MIP-1 provides remote ring detection - MIP-1 picks up the electronic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch
Description
An innovative cordless headset system for Lucent and Avaya DEFINITY and Merlin Magix phones. This unique hands-free solution allows users to take calls and make calls up to 150 feet from their desks with a full keypad on the pocket-size remote. Includes a convertible headset that can be easily configured in an over-the-ear or over-the-head wearing style. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and dial pad functionality. Features: - Cordless amplifier with headset - Base unit connects to Lucent/Avaya PBX deskset - Hands-free mobile design with range of up to 150 feet from the base unit - Remote unit includes dial pad - Connects directly to the headset port on all Avaya 6416D+M and 6424D+M desksets - On virtually any other Avaya deskset, combine with Plantronics handset lifter HL10 for remote call answering and call initialization - Six-hour continuous talk time on rechargeable battery - MIP-1 provides remote ring detection - MIP-1 picks up the electronic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch

Suppliers

Company
Product
Description
Supplier Links
Avaya Cordless Headset System with Plantronics Adapter.. - LKA10-MIP - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Cordless Headset System with Plantronics Adapter..
LKA10-MIP
Avaya Cordless Headset System with Plantronics Adapter.. LKA10-MIP
An innovative cordless headset system for Lucent and Avaya DEFINITY and Merlin Magix phones. This unique hands-free solution allows users to take calls and make calls up to 150 feet from their desks with a full keypad on the pocket-size remote. Includes a convertible headset that can be easily configured in an over-the-ear or over-the-head wearing style. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and dial pad functionality. Features: - Cordless amplifier with headset - Base unit connects to Lucent/Avaya PBX deskset - Hands-free mobile design with range of up to 150 feet from the base unit - Remote unit includes dial pad - Connects directly to the headset port on all Avaya 6416D+M and 6424D+M desksets - On virtually any other Avaya deskset, combine with Plantronics handset lifter HL10 for remote call answering and call initialization - Six-hour continuous talk time on rechargeable battery - MIP-1 provides remote ring detection - MIP-1 picks up the electronic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch

An innovative cordless headset system for Lucent and Avaya DEFINITY and Merlin Magix phones. This unique hands-free solution allows users to take calls and make calls up to 150 feet from their desks with a full keypad on the pocket-size remote. Includes a convertible headset that can be easily configured in an over-the-ear or over-the-head wearing style.
Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and dial pad functionality.
Features:
- Cordless amplifier with headset
- Base unit connects to Lucent/Avaya PBX deskset
- Hands-free mobile design with range of up to 150 feet from the base unit
- Remote unit includes dial pad
- Connects directly to the headset port on all
Avaya 6416D+M and 6424D+M desksets
- On virtually any other Avaya deskset, combine
with Plantronics handset lifter HL10 for remote
call answering and call initialization
- Six-hour continuous talk time on rechargeable battery
- MIP-1 provides remote ring detection
- MIP-1 picks up the electronic ring signal from the switch and rings inside the headset
- The MIP-1 adapter cable is compatible with the following phones:
- Avaya 4610 IP with version 1.8 or later
- Avaya 4620 IP with version 1.8 or later
- Avaya 4630 IP with version 1.8 or later
- Avaya 2420 on an IP switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number LKA10-MIP
Product Name Avaya Cordless Headset System with Plantronics Adapter..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details