TelephoneStuff.com Hubbell Large Capacity Concrete Recessed Stamped Steel.. LCFBSSA

Description
Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Stamped Steel Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit KOs, Chambers B and E: One 3/4" and One 1", 1 1/4" Combo - Conduit KOs, Chambers A, C, D, and F: One 3/4" and One 1", 1 1/4" Combo - Cubic Inch Capacity Chamber A: 38.2 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 38.2 - Cubic Inch Capacity Chamber D: 38.2 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 38.2 - Device Access Area 124.6 in2 - Overall Cubic Inch Capacity: 328.2 - Dimensions: 12.5" L x 12.5" W x 6.18" H
Description
Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Stamped Steel Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit KOs, Chambers B and E: One 3/4" and One 1", 1 1/4" Combo - Conduit KOs, Chambers A, C, D, and F: One 3/4" and One 1", 1 1/4" Combo - Cubic Inch Capacity Chamber A: 38.2 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 38.2 - Cubic Inch Capacity Chamber D: 38.2 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 38.2 - Device Access Area 124.6 in2 - Overall Cubic Inch Capacity: 328.2 - Dimensions: 12.5" L x 12.5" W x 6.18" H

Suppliers

Company
Product
Description
Supplier Links
Hubbell Large Capacity Concrete Recessed Stamped Steel.. - LCFBSSA - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Large Capacity Concrete Recessed Stamped Steel..
LCFBSSA
Hubbell Large Capacity Concrete Recessed Stamped Steel.. LCFBSSA
Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Stamped Steel Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit KOs, Chambers B and E: One 3/4" and One 1", 1 1/4" Combo - Conduit KOs, Chambers A, C, D, and F: One 3/4" and One 1", 1 1/4" Combo - Cubic Inch Capacity Chamber A: 38.2 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 38.2 - Cubic Inch Capacity Chamber D: 38.2 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 38.2 - Device Access Area 124.6 in2 - Overall Cubic Inch Capacity: 328.2 - Dimensions: 12.5" L x 12.5" W x 6.18" H

Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables.
Concrete Recessed Floor Box Features:
- Stamped Steel Floor Box is fully adjustable
- Service flexibility is unparalleled with blank face plates enhancing your options for future applications
- Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers
- Listings: UL File Number E31999, CSA File Number LR18416
- Conduit KOs, Chambers B and E: One 3/4" and One 1", 1 1/4" Combo
- Conduit KOs, Chambers A, C, D, and F: One 3/4" and One 1", 1 1/4" Combo
- Cubic Inch Capacity Chamber A: 38.2
- Cubic Inch Capacity Chamber B: 25.4
- Cubic Inch Capacity Chamber C: 38.2
- Cubic Inch Capacity Chamber D: 38.2
- Cubic Inch Capacity Chamber E: 25.4
- Cubic Inch Capacity Chamber F: 38.2
- Device Access Area 124.6 in2
- Overall Cubic Inch Capacity: 328.2
- Dimensions: 12.5" L x 12.5" W x 6.18" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number LCFBSSA
Product Name Hubbell Large Capacity Concrete Recessed Stamped Steel..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-6-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details