TelephoneStuff.com Allen Tel LC to LC Fiber Optic Cable LC2-S1-01

Description
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested
Description
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested

Suppliers

Company
Product
Description
Supplier Links
Allen Tel LC to LC Fiber Optic Cable - LC2-S1-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel LC to LC Fiber Optic Cable
LC2-S1-01
Allen Tel LC to LC Fiber Optic Cable LC2-S1-01
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions.
Features
- Insertion Loss
- Typical Back Reflection
- Available in industry standard lengths: 1, 2, 3, 5 and 10 meters
- Each assembly is individually tested

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number LC2-S1-01
Product Name Allen Tel LC to LC Fiber Optic Cable
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1861631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers