TelephoneStuff.com Listen Technologies Corporation Behind-the-Head Microphone LA-278

Description
Behind-the-Head Microphone offers great audio quality and is designed for high-noise environments. Microphone Features: - Directional mic - Sleek behind-the-head style - Outstanding audio quality - Popular with users - Good for extended use - Use with Listen’s LT-700 Portable Transmitter - Non-directional microphone picking up audio in all directions - Ideal for use when unobtrusive placement and high performance are critical - Designed to cancel ambient noise - The transmitter antenna is built into the microphone cord - Fits securely over ears and around the back of the neck, under hair - Great for high noise environments - Frequency Response: 300 Hz - 10 KHz - Impedance 1 K ohms - Connectors 3.5 mm mono - Phantom Power 3 VDC - Color: black - Cable Length 55 in. (1.4 m)
Description
Behind-the-Head Microphone offers great audio quality and is designed for high-noise environments. Microphone Features: - Directional mic - Sleek behind-the-head style - Outstanding audio quality - Popular with users - Good for extended use - Use with Listen’s LT-700 Portable Transmitter - Non-directional microphone picking up audio in all directions - Ideal for use when unobtrusive placement and high performance are critical - Designed to cancel ambient noise - The transmitter antenna is built into the microphone cord - Fits securely over ears and around the back of the neck, under hair - Great for high noise environments - Frequency Response: 300 Hz - 10 KHz - Impedance 1 K ohms - Connectors 3.5 mm mono - Phantom Power 3 VDC - Color: black - Cable Length 55 in. (1.4 m)

Suppliers

Company
Product
Description
Supplier Links
Listen Technologies Corporation Behind-the-Head Microphone - LA-278 - TelephoneStuff.com
Huntington Beach, CA, USA
Listen Technologies Corporation Behind-the-Head Microphone
LA-278
Listen Technologies Corporation Behind-the-Head Microphone LA-278
Behind-the-Head Microphone offers great audio quality and is designed for high-noise environments. Microphone Features: - Directional mic - Sleek behind-the-head style - Outstanding audio quality - Popular with users - Good for extended use - Use with Listen’s LT-700 Portable Transmitter - Non-directional microphone picking up audio in all directions - Ideal for use when unobtrusive placement and high performance are critical - Designed to cancel ambient noise - The transmitter antenna is built into the microphone cord - Fits securely over ears and around the back of the neck, under hair - Great for high noise environments - Frequency Response: 300 Hz - 10 KHz - Impedance 1 K ohms - Connectors 3.5 mm mono - Phantom Power 3 VDC - Color: black - Cable Length 55 in. (1.4 m)

Behind-the-Head Microphone offers great audio quality and is designed for high-noise environments.
Microphone Features:
- Directional mic
- Sleek behind-the-head style
- Outstanding audio quality
- Popular with users
- Good for extended use
- Use with Listen’s LT-700 Portable Transmitter
- Non-directional microphone picking up audio in all
directions
- Ideal for use when unobtrusive placement and high
performance are critical
- Designed to cancel ambient noise
- The transmitter antenna is built into the microphone cord
- Fits securely over ears and around the back of the neck, under hair
- Great for high noise environments
- Frequency Response: 300 Hz - 10 KHz
- Impedance 1 K ohms
- Connectors 3.5 mm mono
- Phantom Power 3 VDC
- Color: black
- Cable Length 55 in. (1.4 m)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number LA-278
Product Name Listen Technologies Corporation Behind-the-Head Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details