TelephoneStuff.com Panasonic Full-Duplex Conference Speakerphone KX-TS700

Description
Telephone conference system features full-duplex digital speakerphone, infrared remote control which lets you operate the system remotely, 360-degree sound pick up by way of three built-in microphones, automatic gain control adjusts the volume levels of different voices for proper sound input, extra parallel telephone jack, 12-step volume control, 10# memory, output recording jack, hold, mute, flash, redial. Designed for room up ro 200sq. ft. Features: - Telephone conference system - Full-duplex digital speakerphone - Infrared remote control - 360-degree sound pick up - 3 built-in microphones - Automatic gain control - Extra parallel telephone jack - 12-step volume control - 10 number memory dial - Output recording jack - Hold - Mute - Flash - Redial - Designed for a 200sq. ft. room
Description
Telephone conference system features full-duplex digital speakerphone, infrared remote control which lets you operate the system remotely, 360-degree sound pick up by way of three built-in microphones, automatic gain control adjusts the volume levels of different voices for proper sound input, extra parallel telephone jack, 12-step volume control, 10# memory, output recording jack, hold, mute, flash, redial. Designed for room up ro 200sq. ft. Features: - Telephone conference system - Full-duplex digital speakerphone - Infrared remote control - 360-degree sound pick up - 3 built-in microphones - Automatic gain control - Extra parallel telephone jack - 12-step volume control - 10 number memory dial - Output recording jack - Hold - Mute - Flash - Redial - Designed for a 200sq. ft. room

Suppliers

Company
Product
Description
Supplier Links
Panasonic Full-Duplex Conference Speakerphone - KX-TS700 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Full-Duplex Conference Speakerphone
KX-TS700
Panasonic Full-Duplex Conference Speakerphone KX-TS700
Telephone conference system features full-duplex digital speakerphone, infrared remote control which lets you operate the system remotely, 360-degree sound pick up by way of three built-in microphones, automatic gain control adjusts the volume levels of different voices for proper sound input, extra parallel telephone jack, 12-step volume control, 10# memory, output recording jack, hold, mute, flash, redial. Designed for room up ro 200sq. ft. Features: - Telephone conference system - Full-duplex digital speakerphone - Infrared remote control - 360-degree sound pick up - 3 built-in microphones - Automatic gain control - Extra parallel telephone jack - 12-step volume control - 10 number memory dial - Output recording jack - Hold - Mute - Flash - Redial - Designed for a 200sq. ft. room

Telephone conference system features full-duplex digital speakerphone, infrared remote control which lets you operate the system remotely, 360-degree sound pick up by way of three built-in microphones, automatic gain control adjusts the volume levels of different voices for proper sound input, extra parallel telephone jack, 12-step volume control, 10# memory, output recording jack, hold, mute, flash, redial. Designed for room up ro 200sq. ft.
Features:
- Telephone conference system
- Full-duplex digital speakerphone
- Infrared remote control
- 360-degree sound pick up
- 3 built-in microphones
- Automatic gain control
- Extra parallel telephone jack
- 12-step volume control
- 10 number memory dial
- Output recording jack
- Hold
- Mute
- Flash
- Redial
- Designed for a 200sq. ft. room

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TS700
Product Name Panasonic Full-Duplex Conference Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details