TelephoneStuff.com Panasonic SIP IP DECT 6.0 Cordless Telephone KX-TGP500

Description
SIP IP DECT 6.0 Cordless Telephone with Menu driven user Interface and Direct Handset Call Buttons. DECT 6.0 equates to US-DECT Frequencies 1.92 GHz - 1.93 GHz (for USA and Canada), and 1.88 GHz - 1.90 GHz (for EU). Cordless Telephone Features: - Expandable up to 6 Handsets - Support for up to 8 Registrations - Simultaneous Voice Calls - 2.5mm Headset Jack - Grouping Handset: Handset Select for Receiving Call - Handset and Number Select for Making Call - Redial - Do not Disturb - Anonymous call (CLIR) - Anonymous call rejection - Calling party name and number presentation (CLIP, CNIP) - Call Rejection - DTMF Dialing During Call - 3 Party Conferencing - Call Transfer - Call Hold - Call Forward: Unconditionally/When User Busy/When No Answer - Call Waiting - Distinctive Ringing - Ringtone Selection - VoIP Support: IETF SIP Version 2 (RFC3261 and companion RFCs), BroadWorks R15/BroadSoft, Asterisk - Codec: G.711a-law / G.711m-law / G.722(wideband) / G.729a / G.726(32K) - Network Interface: (1) 10 / 100 base-T auto MDI / MDIX Ethernet LAN port - Provisioning HTTP / HTTPS / FTP / TFTP and local / remote WEB configration - QoS Support: DSCP, TOS - UPC: 037988481972 - Dimensions: 6" L x 5.5" W x 8" H
Description
SIP IP DECT 6.0 Cordless Telephone with Menu driven user Interface and Direct Handset Call Buttons. DECT 6.0 equates to US-DECT Frequencies 1.92 GHz - 1.93 GHz (for USA and Canada), and 1.88 GHz - 1.90 GHz (for EU). Cordless Telephone Features: - Expandable up to 6 Handsets - Support for up to 8 Registrations - Simultaneous Voice Calls - 2.5mm Headset Jack - Grouping Handset: Handset Select for Receiving Call - Handset and Number Select for Making Call - Redial - Do not Disturb - Anonymous call (CLIR) - Anonymous call rejection - Calling party name and number presentation (CLIP, CNIP) - Call Rejection - DTMF Dialing During Call - 3 Party Conferencing - Call Transfer - Call Hold - Call Forward: Unconditionally/When User Busy/When No Answer - Call Waiting - Distinctive Ringing - Ringtone Selection - VoIP Support: IETF SIP Version 2 (RFC3261 and companion RFCs), BroadWorks R15/BroadSoft, Asterisk - Codec: G.711a-law / G.711m-law / G.722(wideband) / G.729a / G.726(32K) - Network Interface: (1) 10 / 100 base-T auto MDI / MDIX Ethernet LAN port - Provisioning HTTP / HTTPS / FTP / TFTP and local / remote WEB configration - QoS Support: DSCP, TOS - UPC: 037988481972 - Dimensions: 6" L x 5.5" W x 8" H

Suppliers

Company
Product
Description
Supplier Links
Panasonic SIP IP DECT 6.0 Cordless Telephone - KX-TGP500 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic SIP IP DECT 6.0 Cordless Telephone
KX-TGP500
Panasonic SIP IP DECT 6.0 Cordless Telephone KX-TGP500
SIP IP DECT 6.0 Cordless Telephone with Menu driven user Interface and Direct Handset Call Buttons. DECT 6.0 equates to US-DECT Frequencies 1.92 GHz - 1.93 GHz (for USA and Canada), and 1.88 GHz - 1.90 GHz (for EU). Cordless Telephone Features: - Expandable up to 6 Handsets - Support for up to 8 Registrations - Simultaneous Voice Calls - 2.5mm Headset Jack - Grouping Handset: Handset Select for Receiving Call - Handset and Number Select for Making Call - Redial - Do not Disturb - Anonymous call (CLIR) - Anonymous call rejection - Calling party name and number presentation (CLIP, CNIP) - Call Rejection - DTMF Dialing During Call - 3 Party Conferencing - Call Transfer - Call Hold - Call Forward: Unconditionally/When User Busy/When No Answer - Call Waiting - Distinctive Ringing - Ringtone Selection - VoIP Support: IETF SIP Version 2 (RFC3261 and companion RFCs), BroadWorks R15/BroadSoft, Asterisk - Codec: G.711a-law / G.711m-law / G.722(wideband) / G.729a / G.726(32K) - Network Interface: (1) 10 / 100 base-T auto MDI / MDIX Ethernet LAN port - Provisioning HTTP / HTTPS / FTP / TFTP and local / remote WEB configration - QoS Support: DSCP, TOS - UPC: 037988481972 - Dimensions: 6" L x 5.5" W x 8" H

SIP IP DECT 6.0 Cordless Telephone with Menu driven user Interface and Direct Handset Call Buttons. DECT 6.0 equates to US-DECT Frequencies 1.92 GHz - 1.93 GHz (for USA and Canada), and 1.88 GHz - 1.90 GHz (for EU).
Cordless Telephone Features:
- Expandable up to 6 Handsets
- Support for up to 8 Registrations
- Simultaneous Voice Calls
- 2.5mm Headset Jack
- Grouping Handset: Handset Select for Receiving Call
- Handset and Number Select for Making Call
- Redial
- Do not Disturb
- Anonymous call (CLIR)
- Anonymous call rejection
- Calling party name and number presentation (CLIP, CNIP)
- Call Rejection
- DTMF Dialing During Call
- 3 Party Conferencing
- Call Transfer
- Call Hold
- Call Forward: Unconditionally/When User Busy/When No Answer
- Call Waiting
- Distinctive Ringing
- Ringtone Selection
- VoIP Support: IETF SIP Version 2 (RFC3261 and companion RFCs), BroadWorks R15/BroadSoft, Asterisk
- Codec: G.711a-law / G.711m-law / G.722(wideband) / G.729a / G.726(32K)
- Network Interface: (1) 10 / 100 base-T auto MDI / MDIX Ethernet LAN port
- Provisioning HTTP / HTTPS / FTP / TFTP and local / remote WEB configration
- QoS Support: DSCP, TOS
- UPC: 037988481972
- Dimensions: 6" L x 5.5" W x 8" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TGP500
Product Name Panasonic SIP IP DECT 6.0 Cordless Telephone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details