TelephoneStuff.com Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9341T

Description
The Panasonic DECT (Digital Enhanced Cordless Telecommunications) 6.0 Expandable Digital Cordless Answering System offers long range, excellent clarity, and greater security for your phone needs. DECT 6.0 technology lets you move freely around your home or office with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9 GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens, and other common household devices. Cordless Phone and Answering System Features: - Dual Keypads - Call Block - Night Mode - Talking Caller ID - Talking Alarm Clock - Talking Battery Alert - Light-Up Indicator - Expandable Up to 6 Handsets - Color: Black Metallic - Channels: 60 - Talk Time Battery Life: 5 hours - Standby Time Battery Life: 11 days - Base Dimensions 2.76" H x 5.91" W x 5.35" D - Handset Dimensions 6.10" H x 1.89" W x 1.30" D
Description
The Panasonic DECT (Digital Enhanced Cordless Telecommunications) 6.0 Expandable Digital Cordless Answering System offers long range, excellent clarity, and greater security for your phone needs. DECT 6.0 technology lets you move freely around your home or office with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9 GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens, and other common household devices. Cordless Phone and Answering System Features: - Dual Keypads - Call Block - Night Mode - Talking Caller ID - Talking Alarm Clock - Talking Battery Alert - Light-Up Indicator - Expandable Up to 6 Handsets - Color: Black Metallic - Channels: 60 - Talk Time Battery Life: 5 hours - Standby Time Battery Life: 11 days - Base Dimensions 2.76" H x 5.91" W x 5.35" D - Handset Dimensions 6.10" H x 1.89" W x 1.30" D

Suppliers

Company
Product
Description
Supplier Links
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. - KX-TG9341T - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
KX-TG9341T
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9341T
The Panasonic DECT (Digital Enhanced Cordless Telecommunications) 6.0 Expandable Digital Cordless Answering System offers long range, excellent clarity, and greater security for your phone needs. DECT 6.0 technology lets you move freely around your home or office with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9 GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens, and other common household devices. Cordless Phone and Answering System Features: - Dual Keypads - Call Block - Night Mode - Talking Caller ID - Talking Alarm Clock - Talking Battery Alert - Light-Up Indicator - Expandable Up to 6 Handsets - Color: Black Metallic - Channels: 60 - Talk Time Battery Life: 5 hours - Standby Time Battery Life: 11 days - Base Dimensions 2.76" H x 5.91" W x 5.35" D - Handset Dimensions 6.10" H x 1.89" W x 1.30" D

The Panasonic DECT (Digital Enhanced Cordless Telecommunications) 6.0 Expandable Digital Cordless Answering System offers long range, excellent clarity, and greater security for your phone needs. DECT 6.0 technology lets you move freely around your home or office with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9 GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens, and other common household devices.
Cordless Phone and Answering System Features:
- Dual Keypads
- Call Block
- Night Mode
- Talking Caller ID
- Talking Alarm Clock
- Talking Battery Alert
- Light-Up Indicator
- Expandable Up to 6 Handsets
- Color: Black Metallic
- Channels: 60
- Talk Time Battery Life: 5 hours
- Standby Time Battery Life: 11 days
- Base Dimensions 2.76" H x 5.91" W x 5.35" D
- Handset Dimensions 6.10" H x 1.89" W x 1.30" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG9341T
Product Name Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details