TelephoneStuff.com Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9332S

Description
DECT 6.0 Expandable Digital Cordless Phone with All-Digital Answering System. DECT 6.0 Expandable Cordless Features: - Night Mode: Program individual handsets to ring or remain silent for specified time periods without affecting other handsets. - Talking Caller ID: When a call comes in, the phone doesn't just show who is calling, it actually tells who is calling. Using text-to-speech technology the caller's name is announced in between rings if name-and-number Caller ID information is available. - Call Screening: A monitor speaker allows you to hear incoming messages as they're being recorded. - 60 Channels - Add up to 6 additional handsets - Call block - DECT 6.0 Technology - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Auto clarity booster - Voice message alert indicator LED - Hold/soft key - 3-step talk volume - Four-way conference call - Headset jack - 3 headset volume - Adjustable ringer volume - Interrupt tone - Temporary ringer off - Handset pre-dail - Locator/intercom key (base) - Temporary tone dialing - Intercom (handset to handset/handset to base) - Voice paging (base to all handsets) Package Contents: - 2 handsets - 1 base unit - 1 AC adapter for base unit - 1 handset charger - 1 AC adapter for handset charger - 1 Telephone line cord - 1 Wall mounting adapter - 4 rechargeable batteries - 2 handset covers (comes attached to the handsets) - 2 belt clips
Description
DECT 6.0 Expandable Digital Cordless Phone with All-Digital Answering System. DECT 6.0 Expandable Cordless Features: - Night Mode: Program individual handsets to ring or remain silent for specified time periods without affecting other handsets. - Talking Caller ID: When a call comes in, the phone doesn't just show who is calling, it actually tells who is calling. Using text-to-speech technology the caller's name is announced in between rings if name-and-number Caller ID information is available. - Call Screening: A monitor speaker allows you to hear incoming messages as they're being recorded. - 60 Channels - Add up to 6 additional handsets - Call block - DECT 6.0 Technology - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Auto clarity booster - Voice message alert indicator LED - Hold/soft key - 3-step talk volume - Four-way conference call - Headset jack - 3 headset volume - Adjustable ringer volume - Interrupt tone - Temporary ringer off - Handset pre-dail - Locator/intercom key (base) - Temporary tone dialing - Intercom (handset to handset/handset to base) - Voice paging (base to all handsets) Package Contents: - 2 handsets - 1 base unit - 1 AC adapter for base unit - 1 handset charger - 1 AC adapter for handset charger - 1 Telephone line cord - 1 Wall mounting adapter - 4 rechargeable batteries - 2 handset covers (comes attached to the handsets) - 2 belt clips

Suppliers

Company
Product
Description
Supplier Links
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. - KX-TG9332S - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
KX-TG9332S
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9332S
DECT 6.0 Expandable Digital Cordless Phone with All-Digital Answering System. DECT 6.0 Expandable Cordless Features: - Night Mode: Program individual handsets to ring or remain silent for specified time periods without affecting other handsets. - Talking Caller ID: When a call comes in, the phone doesn't just show who is calling, it actually tells who is calling. Using text-to-speech technology the caller's name is announced in between rings if name-and-number Caller ID information is available. - Call Screening: A monitor speaker allows you to hear incoming messages as they're being recorded. - 60 Channels - Add up to 6 additional handsets - Call block - DECT 6.0 Technology - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Auto clarity booster - Voice message alert indicator LED - Hold/soft key - 3-step talk volume - Four-way conference call - Headset jack - 3 headset volume - Adjustable ringer volume - Interrupt tone - Temporary ringer off - Handset pre-dail - Locator/intercom key (base) - Temporary tone dialing - Intercom (handset to handset/handset to base) - Voice paging (base to all handsets) Package Contents: - 2 handsets - 1 base unit - 1 AC adapter for base unit - 1 handset charger - 1 AC adapter for handset charger - 1 Telephone line cord - 1 Wall mounting adapter - 4 rechargeable batteries - 2 handset covers (comes attached to the handsets) - 2 belt clips

DECT 6.0 Expandable Digital Cordless Phone with All-Digital Answering System.
DECT 6.0 Expandable Cordless Features:
- Night Mode: Program individual handsets to ring or remain silent for specified time periods without affecting other handsets.
- Talking Caller ID: When a call comes in, the phone doesn't just show who is calling, it actually tells who is calling. Using text-to-speech technology the caller's name is announced in between rings if name-and-number Caller ID information is available.
- Call Screening: A monitor speaker allows you to hear incoming messages as they're being recorded.
- 60 Channels
- Add up to 6 additional handsets
- Call block
- DECT 6.0 Technology
- Up to 5 hours talk time/ 11 days standby
- Charges in approximately 7 hours
- Auto clarity booster
- Voice message alert indicator LED
- Hold/soft key
- 3-step talk volume
- Four-way conference call
- Headset jack
- 3 headset volume
- Adjustable ringer volume
- Interrupt tone
- Temporary ringer off
- Handset pre-dail
- Locator/intercom key (base)
- Temporary tone dialing
- Intercom (handset to handset/handset to base)
- Voice paging (base to all handsets)
Package Contents:
- 2 handsets
- 1 base unit
- 1 AC adapter for base unit
- 1 handset charger
- 1 AC adapter for handset charger
- 1 Telephone line cord
- 1 Wall mounting adapter
- 4 rechargeable batteries
- 2 handset covers (comes attached to the handsets)
- 2 belt clips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG9332S
Product Name Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
5” Rugged Handheld Mobile Device - TRH-A5380-05 - Teguar Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details