TelephoneStuff.com Panasonic DECT 6.0 PLUS Expandable Digital Cordless Phone.. KX-TG7534B

Description
DECT 6.0 PLUS Expandable Digital Cordless Phone with Answering System and 4 Handsets. Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality. - Wireless-Network Friendly: Works in 1.9GHz frequency so that it doesn't interfere with common wireless devices,such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items - Call Block: Store caller ID info of any and all unwanted callers into call block list so that it can eliminate future pesky calls from them. After their information is stored, they will get a busy signal if they call again. - Intelligent eco mode automatically lowers power consumption when using handset close to the base unit - Non-slip handset uses rubberized grip to make it easier to hold phone - Talking caller ID uses text-to-speech technology to announce caller ID information between rings - Up to 13 hours talk time, with 6 days on standby for calling convenience - Expandable up to 6 handsets - Up to 4-way conference capability - Silent mode - Headset jack - Barge in/privacy mode - Ringer ID - Light-up indicator with ringer/charge alert - Lighted handset keypad - Call waiting caller ID - Handset locator - Handset intercom
Description
DECT 6.0 PLUS Expandable Digital Cordless Phone with Answering System and 4 Handsets. Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality. - Wireless-Network Friendly: Works in 1.9GHz frequency so that it doesn't interfere with common wireless devices,such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items - Call Block: Store caller ID info of any and all unwanted callers into call block list so that it can eliminate future pesky calls from them. After their information is stored, they will get a busy signal if they call again. - Intelligent eco mode automatically lowers power consumption when using handset close to the base unit - Non-slip handset uses rubberized grip to make it easier to hold phone - Talking caller ID uses text-to-speech technology to announce caller ID information between rings - Up to 13 hours talk time, with 6 days on standby for calling convenience - Expandable up to 6 handsets - Up to 4-way conference capability - Silent mode - Headset jack - Barge in/privacy mode - Ringer ID - Light-up indicator with ringer/charge alert - Lighted handset keypad - Call waiting caller ID - Handset locator - Handset intercom

Suppliers

Company
Product
Description
Supplier Links
Panasonic DECT 6.0 PLUS Expandable Digital Cordless Phone.. - KX-TG7534B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic DECT 6.0 PLUS Expandable Digital Cordless Phone..
KX-TG7534B
Panasonic DECT 6.0 PLUS Expandable Digital Cordless Phone.. KX-TG7534B
DECT 6.0 PLUS Expandable Digital Cordless Phone with Answering System and 4 Handsets. Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality. - Wireless-Network Friendly: Works in 1.9GHz frequency so that it doesn't interfere with common wireless devices,such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items - Call Block: Store caller ID info of any and all unwanted callers into call block list so that it can eliminate future pesky calls from them. After their information is stored, they will get a busy signal if they call again. - Intelligent eco mode automatically lowers power consumption when using handset close to the base unit - Non-slip handset uses rubberized grip to make it easier to hold phone - Talking caller ID uses text-to-speech technology to announce caller ID information between rings - Up to 13 hours talk time, with 6 days on standby for calling convenience - Expandable up to 6 handsets - Up to 4-way conference capability - Silent mode - Headset jack - Barge in/privacy mode - Ringer ID - Light-up indicator with ringer/charge alert - Lighted handset keypad - Call waiting caller ID - Handset locator - Handset intercom

DECT 6.0 PLUS Expandable Digital Cordless Phone with Answering System and 4 Handsets.
Features:
- Dect 6.0 PLUS: Extended phone range and improved transmission quality.
- Wireless-Network Friendly: Works in 1.9GHz frequency so that it doesn't interfere with common wireless devices,such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items
- Call Block: Store caller ID info of any and all unwanted callers into call block list so that it can eliminate future pesky calls from them. After their information is stored, they will get a busy signal if they call again.
- Intelligent eco mode automatically lowers power consumption when using handset close to the base unit
- Non-slip handset uses rubberized grip to make it easier to hold phone
- Talking caller ID uses text-to-speech technology to announce caller ID information between rings
- Up to 13 hours talk time, with 6 days on standby for calling convenience
- Expandable up to 6 handsets
- Up to 4-way conference capability
- Silent mode
- Headset jack
- Barge in/privacy mode
- Ringer ID
- Light-up indicator with ringer/charge alert
- Lighted handset keypad
- Call waiting caller ID
- Handset locator
- Handset intercom

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG7534B
Product Name Panasonic DECT 6.0 PLUS Expandable Digital Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details