TelephoneStuff.com Panasonic Expandable Digital Cordless Phone with Answering.. KX-TG7533B

Description
Expandable Digital Cordless Phone with Answering System and 3 Handsets. Digital Cordless Phone Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality - Talking Caller ID: Uses text-to-speech technology to announce Caller ID information in between rings - Intelligent Eco Mode: Automatically lowers power consumption when close to base unit, which extends available talk time and is good for the environment - Rubberized grip on handset helps prevent slipping - Won't conflict with common wireless devices - Call block allows user to eliminate future pesky calls from unwanted numbers - Up to 13 hours talk time, with 6 days on standby for calling convenience - Charges in approximately 7 hours - Add up to 6 handsets - Silent mode - Handset locator - 2.1-inch full dot monochrome LCD screen - Backlit keypad - Headset jack - Handset to handset intercom - Frequency:1.9 GHz - Color: Black
Description
Expandable Digital Cordless Phone with Answering System and 3 Handsets. Digital Cordless Phone Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality - Talking Caller ID: Uses text-to-speech technology to announce Caller ID information in between rings - Intelligent Eco Mode: Automatically lowers power consumption when close to base unit, which extends available talk time and is good for the environment - Rubberized grip on handset helps prevent slipping - Won't conflict with common wireless devices - Call block allows user to eliminate future pesky calls from unwanted numbers - Up to 13 hours talk time, with 6 days on standby for calling convenience - Charges in approximately 7 hours - Add up to 6 handsets - Silent mode - Handset locator - 2.1-inch full dot monochrome LCD screen - Backlit keypad - Headset jack - Handset to handset intercom - Frequency:1.9 GHz - Color: Black

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable Digital Cordless Phone with Answering.. - KX-TG7533B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable Digital Cordless Phone with Answering..
KX-TG7533B
Panasonic Expandable Digital Cordless Phone with Answering.. KX-TG7533B
Expandable Digital Cordless Phone with Answering System and 3 Handsets. Digital Cordless Phone Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality - Talking Caller ID: Uses text-to-speech technology to announce Caller ID information in between rings - Intelligent Eco Mode: Automatically lowers power consumption when close to base unit, which extends available talk time and is good for the environment - Rubberized grip on handset helps prevent slipping - Won't conflict with common wireless devices - Call block allows user to eliminate future pesky calls from unwanted numbers - Up to 13 hours talk time, with 6 days on standby for calling convenience - Charges in approximately 7 hours - Add up to 6 handsets - Silent mode - Handset locator - 2.1-inch full dot monochrome LCD screen - Backlit keypad - Headset jack - Handset to handset intercom - Frequency:1.9 GHz - Color: Black

Expandable Digital Cordless Phone with Answering System and 3 Handsets.
Digital Cordless Phone Features:
- Dect 6.0 PLUS: Extended phone range and improved transmission quality
- Talking Caller ID: Uses text-to-speech technology to announce Caller ID information in between rings
- Intelligent Eco Mode: Automatically lowers power consumption when close to base unit, which extends available talk time and is good for the environment
- Rubberized grip on handset helps prevent slipping
- Won't conflict with common wireless devices
- Call block allows user to eliminate future pesky calls from unwanted numbers
- Up to 13 hours talk time, with 6 days on standby for calling convenience
- Charges in approximately 7 hours
- Add up to 6 handsets
- Silent mode
- Handset locator
- 2.1-inch full dot monochrome LCD screen
- Backlit keypad
- Headset jack
- Handset to handset intercom
- Frequency:1.9 GHz
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG7533B
Product Name Panasonic Expandable Digital Cordless Phone with Answering..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details