TelephoneStuff.com Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. KX-TG7434-B

Description
Expandable Digital Cordless Telephone with Answering System and 4 Handsets utilizes DECT 6.0 Technology which operates with less interference. Cordless Telephone Features: - 60 Channels - Number of Phone Lines: 1 - Call Block (30 Station) - Frequency: 1.9 GHz - Silent Mode - Choice Mail Selectable Voice Message - Large, 2.1" Handset LCD - Talking Caller ID/Talking Alarm Clock/Talking Battery Alert - Large Text Display Mode (Multi items/Single item) - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Call Waiting Caller ID - Handset Locator - Handset Intercom - Shipment Battery: Ni-MH (AAA x 2) - Battery Life (Talk): 5 hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Belt Clip Included - Redial Memory: 5 History (Name and Number) - Base Dimensions: 2.0" H x 3.9" W x 5.9" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Compatible with KX-TGA641T and KX-TGA740B Cordless Handsets - Color: Black
Description
Expandable Digital Cordless Telephone with Answering System and 4 Handsets utilizes DECT 6.0 Technology which operates with less interference. Cordless Telephone Features: - 60 Channels - Number of Phone Lines: 1 - Call Block (30 Station) - Frequency: 1.9 GHz - Silent Mode - Choice Mail Selectable Voice Message - Large, 2.1" Handset LCD - Talking Caller ID/Talking Alarm Clock/Talking Battery Alert - Large Text Display Mode (Multi items/Single item) - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Call Waiting Caller ID - Handset Locator - Handset Intercom - Shipment Battery: Ni-MH (AAA x 2) - Battery Life (Talk): 5 hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Belt Clip Included - Redial Memory: 5 History (Name and Number) - Base Dimensions: 2.0" H x 3.9" W x 5.9" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Compatible with KX-TGA641T and KX-TGA740B Cordless Handsets - Color: Black

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. - KX-TG7434-B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable DECT 6.0 Digital Cordless Telephone..
KX-TG7434-B
Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. KX-TG7434-B
Expandable Digital Cordless Telephone with Answering System and 4 Handsets utilizes DECT 6.0 Technology which operates with less interference. Cordless Telephone Features: - 60 Channels - Number of Phone Lines: 1 - Call Block (30 Station) - Frequency: 1.9 GHz - Silent Mode - Choice Mail Selectable Voice Message - Large, 2.1" Handset LCD - Talking Caller ID/Talking Alarm Clock/Talking Battery Alert - Large Text Display Mode (Multi items/Single item) - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Call Waiting Caller ID - Handset Locator - Handset Intercom - Shipment Battery: Ni-MH (AAA x 2) - Battery Life (Talk): 5 hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Belt Clip Included - Redial Memory: 5 History (Name and Number) - Base Dimensions: 2.0" H x 3.9" W x 5.9" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Compatible with KX-TGA641T and KX-TGA740B Cordless Handsets - Color: Black

Expandable Digital Cordless Telephone with Answering System and 4 Handsets utilizes DECT 6.0 Technology which operates with less interference.
Cordless Telephone Features:
- 60 Channels
- Number of Phone Lines: 1
- Call Block (30 Station)
- Frequency: 1.9 GHz
- Silent Mode
- Choice Mail Selectable Voice Message
- Large, 2.1" Handset LCD
- Talking Caller ID/Talking Alarm Clock/Talking Battery Alert
- Large Text Display Mode (Multi items/Single item)
- Expandable up to 6 Handsets
- All-Digital Answering System
- Up to 4-way Conference Capability
- Ringer ID
- Mute/Flash Buttons
- Light-up Indicator with Ringer/Change Alert
- Call Waiting Caller ID
- Handset Locator
- Handset Intercom
- Shipment Battery: Ni-MH (AAA x 2)
- Battery Life (Talk): 5 hours
- Battery Life (Standby): 11 days
- Charge Time: 7 hours
- LCD Backlit Color: White
- Backlit Keypad
- Hold/Soft Key
- 3-Step Talk Volume
- Headset Jack
- Ringer Volume for Handset and Base: High/Mid/Low/Off
- Belt Clip Included
- Redial Memory: 5 History (Name and Number)
- Base Dimensions: 2.0" H x 3.9" W x 5.9" D
- Handset Dimensions: 6.3" H x 1.9" W x 1.3" D
- Charger Dimensions: 2.0" H x 3.0" W x 3.4" D
- Compatible with KX-TGA641T and KX-TGA740B Cordless Handsets
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG7434-B
Product Name Panasonic Expandable DECT 6.0 Digital Cordless Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details