TelephoneStuff.com Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. KX-TG6582T

Description
Expandable DECT 6.0 PLUS Digital Cordless Phone with 2 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Bluetooth Convergence Solution provides the ability to make and receive cell phone calls though your multi-handset home phone with the Bluetooth-powered Panasonic Link-to-Cell feature - Link-to-Cell harnesses the power of Bluetooth to combine the freedom of your cell phone and the convenience of a home phone - make or receive calls on any Bluetooth-powered Panasonic Link-to-Cell phone - Link-to-Cell also allows for transfer up to 600 names from your cellphone's address book to your home - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Call Block - store the Caller ID info of any and all unwanted callers into your home's Call Block list so that you can eliminate future calls from them - after their information is stored, they'll get a busy signal if they call you again - Silent Mode - you can program each handset to ring or not at your discretion - for example, before you go to sleep, set the bedside handset to Silent Mode so that it won't ring for the duration of your slumber - In the meantime, the handset in another room is unaffected, and rings as usual - Smart Wall-Mount - Handsets feature a sleek, low profile base unit with a reversible pedestal - these models are ideal for kitchen use because they do not take up a lot of room on a desk or countertop, and they can be quickly and easily mounted to a wall by using the reverse side of the pedestal - Non-Slip Handset - multi-tasking while you are talking on a cordless handset — whether it's jotting down a quick note, pouring a glass of juice or folding a few pieces of laundry — is often difficult due to the tendency of the handset to slip as you cradle it on your shoulder. The rubberized grip helps prevent slipping, making it easier and more comfortable to cradle the phone when you want to work with your hands - Talking Caller ID - you don't have to be holding the phone to see who's calling; using text-to-speech technology, the Caller ID information is announced in between rings - The phone also boasts an alarm clock that speaks to you, as in "It's time for lunch,"
Description
Expandable DECT 6.0 PLUS Digital Cordless Phone with 2 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Bluetooth Convergence Solution provides the ability to make and receive cell phone calls though your multi-handset home phone with the Bluetooth-powered Panasonic Link-to-Cell feature - Link-to-Cell harnesses the power of Bluetooth to combine the freedom of your cell phone and the convenience of a home phone - make or receive calls on any Bluetooth-powered Panasonic Link-to-Cell phone - Link-to-Cell also allows for transfer up to 600 names from your cellphone's address book to your home - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Call Block - store the Caller ID info of any and all unwanted callers into your home's Call Block list so that you can eliminate future calls from them - after their information is stored, they'll get a busy signal if they call you again - Silent Mode - you can program each handset to ring or not at your discretion - for example, before you go to sleep, set the bedside handset to Silent Mode so that it won't ring for the duration of your slumber - In the meantime, the handset in another room is unaffected, and rings as usual - Smart Wall-Mount - Handsets feature a sleek, low profile base unit with a reversible pedestal - these models are ideal for kitchen use because they do not take up a lot of room on a desk or countertop, and they can be quickly and easily mounted to a wall by using the reverse side of the pedestal - Non-Slip Handset - multi-tasking while you are talking on a cordless handset — whether it's jotting down a quick note, pouring a glass of juice or folding a few pieces of laundry — is often difficult due to the tendency of the handset to slip as you cradle it on your shoulder. The rubberized grip helps prevent slipping, making it easier and more comfortable to cradle the phone when you want to work with your hands - Talking Caller ID - you don't have to be holding the phone to see who's calling; using text-to-speech technology, the Caller ID information is announced in between rings - The phone also boasts an alarm clock that speaks to you, as in "It's time for lunch,"

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. - KX-TG6582T - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone..
KX-TG6582T
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. KX-TG6582T
Expandable DECT 6.0 PLUS Digital Cordless Phone with 2 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Bluetooth Convergence Solution provides the ability to make and receive cell phone calls though your multi-handset home phone with the Bluetooth-powered Panasonic Link-to-Cell feature - Link-to-Cell harnesses the power of Bluetooth to combine the freedom of your cell phone and the convenience of a home phone - make or receive calls on any Bluetooth-powered Panasonic Link-to-Cell phone - Link-to-Cell also allows for transfer up to 600 names from your cellphone's address book to your home - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Call Block - store the Caller ID info of any and all unwanted callers into your home's Call Block list so that you can eliminate future calls from them - after their information is stored, they'll get a busy signal if they call you again - Silent Mode - you can program each handset to ring or not at your discretion - for example, before you go to sleep, set the bedside handset to Silent Mode so that it won't ring for the duration of your slumber - In the meantime, the handset in another room is unaffected, and rings as usual - Smart Wall-Mount - Handsets feature a sleek, low profile base unit with a reversible pedestal - these models are ideal for kitchen use because they do not take up a lot of room on a desk or countertop, and they can be quickly and easily mounted to a wall by using the reverse side of the pedestal - Non-Slip Handset - multi-tasking while you are talking on a cordless handset — whether it's jotting down a quick note, pouring a glass of juice or folding a few pieces of laundry — is often difficult due to the tendency of the handset to slip as you cradle it on your shoulder. The rubberized grip helps prevent slipping, making it easier and more comfortable to cradle the phone when you want to work with your hands - Talking Caller ID - you don't have to be holding the phone to see who's calling; using text-to-speech technology, the Caller ID information is announced in between rings - The phone also boasts an alarm clock that speaks to you, as in "It's time for lunch,"

Expandable DECT 6.0 PLUS Digital Cordless Phone with 2 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items.
Digital Cordless Phone Features:
- Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping
- Bluetooth Convergence Solution provides the ability to make and receive cell phone calls though your multi-handset home phone with the Bluetooth-powered Panasonic Link-to-Cell feature - Link-to-Cell harnesses the power of Bluetooth to combine the freedom of your cell phone and the convenience of a home phone - make or receive calls on any Bluetooth-powered Panasonic Link-to-Cell phone
- Link-to-Cell also allows for transfer up to 600 names from your cellphone's address book to your home
- Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged
- Call Block - store the Caller ID info of any and all unwanted callers into your home's Call Block list so that you can eliminate future calls from them - after their information is stored, they'll get a busy signal if they call you again
- Silent Mode - you can program each handset to ring or not at your discretion - for example, before you go to sleep, set the bedside handset to Silent Mode so that it won't ring for the duration of your slumber - In the meantime, the handset in another room is unaffected, and rings as usual
- Smart Wall-Mount - Handsets feature a sleek, low profile base unit with a reversible pedestal - these models are ideal for kitchen use because they do not take up a lot of room on a desk or countertop, and they can be quickly and easily mounted to a wall by using the reverse side of the pedestal
- Non-Slip Handset - multi-tasking while you are talking on a cordless handset — whether it's jotting down a quick note, pouring a glass of juice or folding a few pieces of laundry — is often difficult due to the tendency of the handset to slip as you cradle it on your shoulder. The rubberized grip helps prevent slipping, making it easier and more comfortable to cradle the phone when you want to work with your hands
- Talking Caller ID - you don't have to be holding the phone to see who's calling; using text-to-speech technology, the Caller ID information is announced in between rings - The phone also boasts an alarm clock that speaks to you, as in "It's time for lunch,"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG6582T
Product Name Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details