TelephoneStuff.com Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. KX-TG6444T

Description
Expandable Digital Cordless Telephone with Answering System and 4 Handsets and Amber Light-Up Ringer utilizes DECT 6.0 Technology which operates with less interference. It is engineered to work in 1.9GHz frequency and won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mouses, microwave ovens, and other household items. Cordless Telephone Features: - 60 Channels - Multi Handset (Capability): 4 (up to 6) - Number of Phone Lines: 1 - Light-Up Indicator/Ringer Color (LED): Amber - Call Block (30 Station) - Frequency: 1.9 GHz - System: DECT 6.0 - Silent Mode - program each handset to ring or not at your discretion - Choice Mail Message Alert - Conference Call: Up to 4-Way (B/U or H/S-H/S-H/S-Line) - Barge In (Call Share) - 1.8' Full Dot Monochrome Handset LCD - Talking Caller ID - you don't have to be holding the phone to see who is calling; using text-to-speech technology, the caller ID information is announced in between rings *Requires subscription to fee-based, caller ID phone company service - Talking Alarm Clock - an alarm clock that speaks to you; as in it is "Time for lunch" or Tone or Melody - Talking Battery Alert - the phone tells you when your battery is low with a "Please charge phone reminder" - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Dial Keypad on Base - Call Waiting Caller ID - Handset Locator - Intercom Handset to Handset / Handset to Base - Shipment Battery: Rechargeable Ni-MH (AAA x 2) - Talk Battery Life: 5 hours - Standby Battery Life: 11 days - Charge Time: 7 hours - Recording Time: About 18 minutes - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - Digital Speakerphone on Handset and Base - 8-Step Speakerphone Volume - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Redial Memory: 5 History (Name*6 and Number) - Base Dimensions: 2.3" H x 6.1" W x 5.4" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Optional Handset: KX-TGA641 and KX-TGA740 - Color: Black Metallic
Description
Expandable Digital Cordless Telephone with Answering System and 4 Handsets and Amber Light-Up Ringer utilizes DECT 6.0 Technology which operates with less interference. It is engineered to work in 1.9GHz frequency and won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mouses, microwave ovens, and other household items. Cordless Telephone Features: - 60 Channels - Multi Handset (Capability): 4 (up to 6) - Number of Phone Lines: 1 - Light-Up Indicator/Ringer Color (LED): Amber - Call Block (30 Station) - Frequency: 1.9 GHz - System: DECT 6.0 - Silent Mode - program each handset to ring or not at your discretion - Choice Mail Message Alert - Conference Call: Up to 4-Way (B/U or H/S-H/S-H/S-Line) - Barge In (Call Share) - 1.8' Full Dot Monochrome Handset LCD - Talking Caller ID - you don't have to be holding the phone to see who is calling; using text-to-speech technology, the caller ID information is announced in between rings *Requires subscription to fee-based, caller ID phone company service - Talking Alarm Clock - an alarm clock that speaks to you; as in it is "Time for lunch" or Tone or Melody - Talking Battery Alert - the phone tells you when your battery is low with a "Please charge phone reminder" - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Dial Keypad on Base - Call Waiting Caller ID - Handset Locator - Intercom Handset to Handset / Handset to Base - Shipment Battery: Rechargeable Ni-MH (AAA x 2) - Talk Battery Life: 5 hours - Standby Battery Life: 11 days - Charge Time: 7 hours - Recording Time: About 18 minutes - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - Digital Speakerphone on Handset and Base - 8-Step Speakerphone Volume - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Redial Memory: 5 History (Name*6 and Number) - Base Dimensions: 2.3" H x 6.1" W x 5.4" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Optional Handset: KX-TGA641 and KX-TGA740 - Color: Black Metallic

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. - KX-TG6444T - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable DECT 6.0 Digital Cordless Telephone..
KX-TG6444T
Panasonic Expandable DECT 6.0 Digital Cordless Telephone.. KX-TG6444T
Expandable Digital Cordless Telephone with Answering System and 4 Handsets and Amber Light-Up Ringer utilizes DECT 6.0 Technology which operates with less interference. It is engineered to work in 1.9GHz frequency and won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mouses, microwave ovens, and other household items. Cordless Telephone Features: - 60 Channels - Multi Handset (Capability): 4 (up to 6) - Number of Phone Lines: 1 - Light-Up Indicator/Ringer Color (LED): Amber - Call Block (30 Station) - Frequency: 1.9 GHz - System: DECT 6.0 - Silent Mode - program each handset to ring or not at your discretion - Choice Mail Message Alert - Conference Call: Up to 4-Way (B/U or H/S-H/S-H/S-Line) - Barge In (Call Share) - 1.8' Full Dot Monochrome Handset LCD - Talking Caller ID - you don't have to be holding the phone to see who is calling; using text-to-speech technology, the caller ID information is announced in between rings *Requires subscription to fee-based, caller ID phone company service - Talking Alarm Clock - an alarm clock that speaks to you; as in it is "Time for lunch" or Tone or Melody - Talking Battery Alert - the phone tells you when your battery is low with a "Please charge phone reminder" - Expandable up to 6 Handsets - All-Digital Answering System - Up to 4-way Conference Capability - Ringer ID - Mute/Flash Buttons - Light-up Indicator with Ringer/Change Alert - Dial Keypad on Base - Call Waiting Caller ID - Handset Locator - Intercom Handset to Handset / Handset to Base - Shipment Battery: Rechargeable Ni-MH (AAA x 2) - Talk Battery Life: 5 hours - Standby Battery Life: 11 days - Charge Time: 7 hours - Recording Time: About 18 minutes - LCD Backlit Color: White - Backlit Keypad - Hold/Soft Key - Digital Speakerphone on Handset and Base - 8-Step Speakerphone Volume - 3-Step Talk Volume - Headset Jack - Ringer Volume for Handset and Base: High/Mid/Low/Off - Redial Memory: 5 History (Name*6 and Number) - Base Dimensions: 2.3" H x 6.1" W x 5.4" D - Handset Dimensions: 6.3" H x 1.9" W x 1.3" D - Charger Dimensions: 2.0" H x 3.0" W x 3.4" D - Optional Handset: KX-TGA641 and KX-TGA740 - Color: Black Metallic

Expandable Digital Cordless Telephone with Answering System and 4 Handsets and Amber Light-Up Ringer utilizes DECT 6.0 Technology which operates with less interference. It is engineered to work in 1.9GHz frequency and won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mouses, microwave ovens, and other household items.
Cordless Telephone Features:
- 60 Channels
- Multi Handset (Capability): 4 (up to 6)
- Number of Phone Lines: 1
- Light-Up Indicator/Ringer Color (LED): Amber
- Call Block (30 Station)
- Frequency: 1.9 GHz
- System: DECT 6.0
- Silent Mode - program each handset to ring or not at your discretion
- Choice Mail Message Alert
- Conference Call: Up to 4-Way (B/U or H/S-H/S-H/S-Line)
- Barge In (Call Share)
- 1.8' Full Dot Monochrome Handset LCD
- Talking Caller ID - you don't have to be holding the phone to see who is calling; using text-to-speech technology, the caller ID information is announced in between rings *Requires subscription to fee-based, caller ID phone company service
- Talking Alarm Clock - an alarm clock that speaks to you; as in it is "Time for lunch" or Tone or Melody
- Talking Battery Alert - the phone tells you when your battery is low with a "Please charge phone reminder"
- Expandable up to 6 Handsets
- All-Digital Answering System
- Up to 4-way Conference Capability
- Ringer ID
- Mute/Flash Buttons
- Light-up Indicator with Ringer/Change Alert
- Dial Keypad on Base
- Call Waiting Caller ID
- Handset Locator
- Intercom Handset to Handset / Handset to Base
- Shipment Battery: Rechargeable Ni-MH (AAA x 2)
- Talk Battery Life: 5 hours
- Standby Battery Life: 11 days
- Charge Time: 7 hours
- Recording Time: About 18 minutes
- LCD Backlit Color: White
- Backlit Keypad
- Hold/Soft Key
- Digital Speakerphone on Handset and Base
- 8-Step Speakerphone Volume
- 3-Step Talk Volume
- Headset Jack
- Ringer Volume for Handset and Base: High/Mid/Low/Off
- Redial Memory: 5 History (Name*6 and Number)
- Base Dimensions: 2.3" H x 6.1" W x 5.4" D
- Handset Dimensions: 6.3" H x 1.9" W x 1.3" D
- Charger Dimensions: 2.0" H x 3.0" W x 3.4" D
- Optional Handset: KX-TGA641 and KX-TGA740
- Color: Black Metallic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG6444T
Product Name Panasonic Expandable DECT 6.0 Digital Cordless Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
5” Rugged Handheld Mobile Device - TRH-A5380-05 - Teguar Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details