TelephoneStuff.com Panasonic DECT 6.0 Expandable Digital Cordless Phone.. KX-TG6311S

Description
DECT 6.0 Expandable Digital Cordless Phone System with Night Mode, Light-Up Indicator and Call Waiting Caller ID. Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID. - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message. - Add up to 6 additional handsets - Auto clariity booster - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - 4 levels charge indication - Voicemail message alert LED indicator - Hold/Soft Key - Adjustable talk volume - Interrupt tone - Adjustable Ringer volume - Temporary ringer off - Internal ringer tone - Speakerphone volume control - Light-up indicator/ringer color (LED) - Locator/intercom key (base) - Pre-dail (Headset) - Temporary tone dialing - Intercom (handset to handset/handset to base) - 3 way conference call - Any key answer/talk Package Contents: - 1 handset - 1 base unit - 1 AC adapter for base unit - 1 Telephone line cord - 1 wall mounting adapter - 2 rechargeable batteries - 1 handset cover (comes attached to handset)
Description
DECT 6.0 Expandable Digital Cordless Phone System with Night Mode, Light-Up Indicator and Call Waiting Caller ID. Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID. - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message. - Add up to 6 additional handsets - Auto clariity booster - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - 4 levels charge indication - Voicemail message alert LED indicator - Hold/Soft Key - Adjustable talk volume - Interrupt tone - Adjustable Ringer volume - Temporary ringer off - Internal ringer tone - Speakerphone volume control - Light-up indicator/ringer color (LED) - Locator/intercom key (base) - Pre-dail (Headset) - Temporary tone dialing - Intercom (handset to handset/handset to base) - 3 way conference call - Any key answer/talk Package Contents: - 1 handset - 1 base unit - 1 AC adapter for base unit - 1 Telephone line cord - 1 wall mounting adapter - 2 rechargeable batteries - 1 handset cover (comes attached to handset)

Suppliers

Company
Product
Description
Supplier Links
Panasonic DECT 6.0 Expandable Digital Cordless Phone.. - KX-TG6311S - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic DECT 6.0 Expandable Digital Cordless Phone..
KX-TG6311S
Panasonic DECT 6.0 Expandable Digital Cordless Phone.. KX-TG6311S
DECT 6.0 Expandable Digital Cordless Phone System with Night Mode, Light-Up Indicator and Call Waiting Caller ID. Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID. - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message. - Add up to 6 additional handsets - Auto clariity booster - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - 4 levels charge indication - Voicemail message alert LED indicator - Hold/Soft Key - Adjustable talk volume - Interrupt tone - Adjustable Ringer volume - Temporary ringer off - Internal ringer tone - Speakerphone volume control - Light-up indicator/ringer color (LED) - Locator/intercom key (base) - Pre-dail (Headset) - Temporary tone dialing - Intercom (handset to handset/handset to base) - 3 way conference call - Any key answer/talk Package Contents: - 1 handset - 1 base unit - 1 AC adapter for base unit - 1 Telephone line cord - 1 wall mounting adapter - 2 rechargeable batteries - 1 handset cover (comes attached to handset)

DECT 6.0 Expandable Digital Cordless Phone System with Night Mode, Light-Up Indicator and Call Waiting Caller ID.
Features:
- Night Mode: Select a span of time during which
the handset will not ring for outside calls. This is useful
for instances when wishing to not be disturbed, for
example, while sleeping.
- Call Waiting Caller ID: When already on the
phone and another call comes in on call waiting, allows
one to view the incoming caller's ID.
- Light-Up IndicatorDon't miss important phone
calls when the ringer is off. The light-up indicator with
ringer alert, located at the base of the antenna, will
flash quickly to show that there is an incoming call, and
it will flash slowly to indicate a new message.
- Add up to 6 additional handsets
- Auto clariity booster
- Up to 5 hours talk time/ 11 days standby
- Charges in approximately 7 hours
- 4 levels charge indication
- Voicemail message alert LED indicator
- Hold/Soft Key
- Adjustable talk volume
- Interrupt tone
- Adjustable Ringer volume
- Temporary ringer off
- Internal ringer tone
- Speakerphone volume control
- Light-up indicator/ringer color (LED)
- Locator/intercom key (base)
- Pre-dail (Headset)
- Temporary tone dialing
- Intercom (handset to handset/handset to base)
- 3 way conference call
- Any key answer/talk
Package Contents:
- 1 handset
- 1 base unit
- 1 AC adapter for base unit
- 1 Telephone line cord
- 1 wall mounting adapter
- 2 rechargeable batteries
- 1 handset cover (comes attached to handset)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG6311S
Product Name Panasonic DECT 6.0 Expandable Digital Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details