TelephoneStuff.com Panasonic 5.8 GHz DSS Cordless Phone with Answering System.. KX-TG5633

Description
5.8 Ghz cordless phone system with three handsets included. Long range, clear sound, great security, and minimal interference is possible with the 5.8 GHz Frequency-Hopping Spread Spectrum technology that operates on a different wavelength with much less traffic than the 2.4 GHz technology. 5.8 GHz technology will not interfere with wireless networks such as 802.11b or 802.11g WiFi. Features: - All-digital answering system - 15 minutes of recording time - Light-up antenna with ringer/message alert on each handset - Includes three handsets - Includes two batteries - Caller ID, call waiting, and caller IQ plus compatible - Voice enhancer - Diversity antenna system - Recording time set 1 min/2 min/3 min/ann - Automatic interupt - LCD call counter - Speakerphone - Intercom capability (handset-to-handset, handset-to-base) - Wall mount - Four ringtones included, two downloadable ringtones - Any key answer - Headset jack
Description
5.8 Ghz cordless phone system with three handsets included. Long range, clear sound, great security, and minimal interference is possible with the 5.8 GHz Frequency-Hopping Spread Spectrum technology that operates on a different wavelength with much less traffic than the 2.4 GHz technology. 5.8 GHz technology will not interfere with wireless networks such as 802.11b or 802.11g WiFi. Features: - All-digital answering system - 15 minutes of recording time - Light-up antenna with ringer/message alert on each handset - Includes three handsets - Includes two batteries - Caller ID, call waiting, and caller IQ plus compatible - Voice enhancer - Diversity antenna system - Recording time set 1 min/2 min/3 min/ann - Automatic interupt - LCD call counter - Speakerphone - Intercom capability (handset-to-handset, handset-to-base) - Wall mount - Four ringtones included, two downloadable ringtones - Any key answer - Headset jack

Suppliers

Company
Product
Description
Supplier Links
Panasonic 5.8 GHz DSS Cordless Phone with Answering System.. - KX-TG5633 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 5.8 GHz DSS Cordless Phone with Answering System..
KX-TG5633
Panasonic 5.8 GHz DSS Cordless Phone with Answering System.. KX-TG5633
5.8 Ghz cordless phone system with three handsets included. Long range, clear sound, great security, and minimal interference is possible with the 5.8 GHz Frequency-Hopping Spread Spectrum technology that operates on a different wavelength with much less traffic than the 2.4 GHz technology. 5.8 GHz technology will not interfere with wireless networks such as 802.11b or 802.11g WiFi. Features: - All-digital answering system - 15 minutes of recording time - Light-up antenna with ringer/message alert on each handset - Includes three handsets - Includes two batteries - Caller ID, call waiting, and caller IQ plus compatible - Voice enhancer - Diversity antenna system - Recording time set 1 min/2 min/3 min/ann - Automatic interupt - LCD call counter - Speakerphone - Intercom capability (handset-to-handset, handset-to-base) - Wall mount - Four ringtones included, two downloadable ringtones - Any key answer - Headset jack

5.8 Ghz cordless phone system with three handsets included. Long range, clear sound, great security, and minimal interference is possible with the 5.8 GHz Frequency-Hopping Spread Spectrum technology that operates on a different wavelength with much less traffic than the 2.4 GHz technology. 5.8 GHz technology will not interfere with wireless networks such as 802.11b or 802.11g WiFi.
Features:
- All-digital answering system
- 15 minutes of recording time
- Light-up antenna with ringer/message alert on each handset
- Includes three handsets
- Includes two batteries
- Caller ID, call waiting, and caller IQ plus compatible
- Voice enhancer
- Diversity antenna system
- Recording time set 1 min/2 min/3 min/ann
- Automatic interupt
- LCD call counter
- Speakerphone
- Intercom capability (handset-to-handset, handset-to-base)
- Wall mount
- Four ringtones included, two downloadable ringtones
- Any key answer
- Headset jack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG5633
Product Name Panasonic 5.8 GHz DSS Cordless Phone with Answering System..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details