TelephoneStuff.com Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. KX-TG4324B

Description
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message - Compatible with up to four handsets - Voicemail - Message alert (handset LED) - Soft key mute - Hold (handsets only) - 3.5 seconds pause - Last 5 numbers redial - Adjustable volume control for handsets - Speakerphone (handsets only) - Intercom (handset to handset/ handset to base/ base to handset) - 4-way conferencing - Any key answer - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Handset locator - Wall mountable Package Contents: - 4 handsets - 1 base unit - 1 AC adapter for base unit - 3 handset chargers - 3 AC adapters for handset chargers - 1 telephone line cord - 1 Wall mounting adapter - 8 rechargeable batteries - 4 handset covers (comes attached to the handsets)
Description
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message - Compatible with up to four handsets - Voicemail - Message alert (handset LED) - Soft key mute - Hold (handsets only) - 3.5 seconds pause - Last 5 numbers redial - Adjustable volume control for handsets - Speakerphone (handsets only) - Intercom (handset to handset/ handset to base/ base to handset) - 4-way conferencing - Any key answer - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Handset locator - Wall mountable Package Contents: - 4 handsets - 1 base unit - 1 AC adapter for base unit - 3 handset chargers - 3 AC adapters for handset chargers - 1 telephone line cord - 1 Wall mounting adapter - 8 rechargeable batteries - 4 handset covers (comes attached to the handsets)

Suppliers

Company
Product
Description
Supplier Links
Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. - KX-TG4324B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 5.8 GHz Expandable Digital Cordless Phone with..
KX-TG4324B
Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. KX-TG4324B
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping - Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID - Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message - Compatible with up to four handsets - Voicemail - Message alert (handset LED) - Soft key mute - Hold (handsets only) - 3.5 seconds pause - Last 5 numbers redial - Adjustable volume control for handsets - Speakerphone (handsets only) - Intercom (handset to handset/ handset to base/ base to handset) - 4-way conferencing - Any key answer - Up to 5 hours talk time/ 11 days standby - Charges in approximately 7 hours - Handset locator - Wall mountable Package Contents: - 4 handsets - 1 base unit - 1 AC adapter for base unit - 3 handset chargers - 3 AC adapters for handset chargers - 1 telephone line cord - 1 Wall mounting adapter - 8 rechargeable batteries - 4 handset covers (comes attached to the handsets)

5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System
Panasonic 5.8 GHz Cordless Features:
- Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping
- Call Waiting Caller ID: When already on the phone and another call comes in on call waiting, allows one to view the incoming caller's ID
- Light-Up IndicatorDon't miss important phone calls when the ringer is off. The light-up indicator with ringer alert, located at the base of the antenna, will flash quickly to show that there is an incoming call, and it will flash slowly to indicate a new message
- Compatible with up to four handsets
- Voicemail
- Message alert (handset LED)
- Soft key mute
- Hold (handsets only)
- 3.5 seconds pause
- Last 5 numbers redial
- Adjustable volume control for handsets
- Speakerphone (handsets only)
- Intercom (handset to handset/ handset to base/ base to handset)
- 4-way conferencing
- Any key answer
- Up to 5 hours talk time/ 11 days standby
- Charges in approximately 7 hours
- Handset locator
- Wall mountable
Package Contents:
- 4 handsets
- 1 base unit
- 1 AC adapter for base unit
- 3 handset chargers
- 3 AC adapters for handset chargers
- 1 telephone line cord
- 1 Wall mounting adapter
- 8 rechargeable batteries
- 4 handset covers (comes attached to the handsets)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG4324B
Product Name Panasonic 5.8 GHz Expandable Digital Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details