TelephoneStuff.com Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. KX-TG4321B

Description
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System allows for the expansion of up to four accessory handsets (not included). Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. Night mode can be set for each handset - All Digital Answering System:Can answer and record calls. It can be set to play a greeting message but not record caller messages. - Remote Operation: Access messages or change answering system settings from an outside touch-tone phone - Intercom: Intercom calls can be made between handsets or between the handset and base unit - Light Up Indicator On Antenna w/ Ringer Alert - Call Waiting Caller ID - Ringer ID - Menu operation - LCD language English or Spanish - Handset speakerphone - Handset locator - 5 hours talk time/11 days standby - 7 Hour recharge time - Any key answer - Clock - Alarm - Wall mountable - 50 number caller ID
Description
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System allows for the expansion of up to four accessory handsets (not included). Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. Night mode can be set for each handset - All Digital Answering System:Can answer and record calls. It can be set to play a greeting message but not record caller messages. - Remote Operation: Access messages or change answering system settings from an outside touch-tone phone - Intercom: Intercom calls can be made between handsets or between the handset and base unit - Light Up Indicator On Antenna w/ Ringer Alert - Call Waiting Caller ID - Ringer ID - Menu operation - LCD language English or Spanish - Handset speakerphone - Handset locator - 5 hours talk time/11 days standby - 7 Hour recharge time - Any key answer - Clock - Alarm - Wall mountable - 50 number caller ID

Suppliers

Company
Product
Description
Supplier Links
Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. - KX-TG4321B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 5.8 GHz Expandable Digital Cordless Phone with..
KX-TG4321B
Panasonic 5.8 GHz Expandable Digital Cordless Phone with.. KX-TG4321B
5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System allows for the expansion of up to four accessory handsets (not included). Panasonic 5.8 GHz Cordless Features: - Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. Night mode can be set for each handset - All Digital Answering System:Can answer and record calls. It can be set to play a greeting message but not record caller messages. - Remote Operation: Access messages or change answering system settings from an outside touch-tone phone - Intercom: Intercom calls can be made between handsets or between the handset and base unit - Light Up Indicator On Antenna w/ Ringer Alert - Call Waiting Caller ID - Ringer ID - Menu operation - LCD language English or Spanish - Handset speakerphone - Handset locator - 5 hours talk time/11 days standby - 7 Hour recharge time - Any key answer - Clock - Alarm - Wall mountable - 50 number caller ID

5.8 GHz Expandable Digital Cordless Phone with All-Digital Answering System allows for the expansion of up to four accessory handsets (not included).
Panasonic 5.8 GHz Cordless Features:
- Night Mode: Select a span of time during which the handset will not ring for outside calls. This is useful for instances when wishing to not be disturbed, for example, while sleeping. Night mode can be set for each handset
- All Digital Answering System:Can answer and record calls. It can be set to play a greeting message but not record caller messages.
- Remote Operation: Access messages or change answering system settings from an outside touch-tone phone
- Intercom: Intercom calls can be made between handsets or between the handset and base unit
- Light Up Indicator On Antenna w/ Ringer Alert
- Call Waiting Caller ID
- Ringer ID
- Menu operation
- LCD language English or Spanish
- Handset speakerphone
- Handset locator
- 5 hours talk time/11 days standby
- 7 Hour recharge time
- Any key answer
- Clock
- Alarm
- Wall mountable
- 50 number caller ID

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG4321B
Product Name Panasonic 5.8 GHz Expandable Digital Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details