TelephoneStuff.com Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. KX-TG4013N

Description
Expandable DECT 6.0 PLUS Digital Cordless Phone with 3 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Expandable from 3 to 6 Handsets - Up to 4-way Conference Capability - Light-up Indicator with Ringer/Charge Alert - Lighted Handset Keypad - Call Waiting Caller ID - Handset Locator - Handset Intercom - Channels: 60 Channels - Number of Phone Lines: 1 - Call Block: No - Shipment Battery: Rechargeable Ni-MH Batteries (AAA x 2) - Battery Life (Talk): 13 Hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: Amber - Handset Indicator: Yes - LCD (Handset): Dot 16 digits x 3 line Monochrome - Backlit Keypad: No - Hold/Soft Key: Yes - Talk Volume: 4-Step - Speakerphone Volume (Handset): 6-step - Headset Jack: No - Ringer Volume: Handset: 6-Step + Off and Base: n/a - Ringer Pattern (Tone+Melody): 10 (5+5) - Belt Clip: Yes - Redial Memory: 5-history (Name*6 and Number) - Mute/Flash Buttons: No - Intercom (Handset to Handset/Handset to Base): Handset to Handset - Conference Call: Up to 4-Way (H/S-H/S-H/S-LINE) - Any Key Answer/Talk: Yes - Barge In/Privacy Mode: Yes - Clock/Alarm: Yes/No - Menu Operation: No - Wall Mountable: Yes - Function Menu: Yes - Number of LCD Language Display: 2-English/Spanish - Caller ID Compatible: Yes - Caller ID Memory (Requires subscription to name-and-number Caller ID, Call Waiting and/or Voice Mail services offered by certain local telephone companies for a fee): 50-Station - Phonebook Memory (Name and Number): 50-Station (16 character / 32 digits) - Chain Dial: Yes - Voice Mail: Yes - Silent Mode: No - Base Dimensions: 2.1" H x 3.6" W x 4.8" D - Handset Dimensions: 6.6" H x 1.9" W x 1.3" D - Charger Dimensions: 2" H x 2.8" W x 3.3"D - Color: Champagne Gold
Description
Expandable DECT 6.0 PLUS Digital Cordless Phone with 3 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Expandable from 3 to 6 Handsets - Up to 4-way Conference Capability - Light-up Indicator with Ringer/Charge Alert - Lighted Handset Keypad - Call Waiting Caller ID - Handset Locator - Handset Intercom - Channels: 60 Channels - Number of Phone Lines: 1 - Call Block: No - Shipment Battery: Rechargeable Ni-MH Batteries (AAA x 2) - Battery Life (Talk): 13 Hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: Amber - Handset Indicator: Yes - LCD (Handset): Dot 16 digits x 3 line Monochrome - Backlit Keypad: No - Hold/Soft Key: Yes - Talk Volume: 4-Step - Speakerphone Volume (Handset): 6-step - Headset Jack: No - Ringer Volume: Handset: 6-Step + Off and Base: n/a - Ringer Pattern (Tone+Melody): 10 (5+5) - Belt Clip: Yes - Redial Memory: 5-history (Name*6 and Number) - Mute/Flash Buttons: No - Intercom (Handset to Handset/Handset to Base): Handset to Handset - Conference Call: Up to 4-Way (H/S-H/S-H/S-LINE) - Any Key Answer/Talk: Yes - Barge In/Privacy Mode: Yes - Clock/Alarm: Yes/No - Menu Operation: No - Wall Mountable: Yes - Function Menu: Yes - Number of LCD Language Display: 2-English/Spanish - Caller ID Compatible: Yes - Caller ID Memory (Requires subscription to name-and-number Caller ID, Call Waiting and/or Voice Mail services offered by certain local telephone companies for a fee): 50-Station - Phonebook Memory (Name and Number): 50-Station (16 character / 32 digits) - Chain Dial: Yes - Voice Mail: Yes - Silent Mode: No - Base Dimensions: 2.1" H x 3.6" W x 4.8" D - Handset Dimensions: 6.6" H x 1.9" W x 1.3" D - Charger Dimensions: 2" H x 2.8" W x 3.3"D - Color: Champagne Gold

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. - KX-TG4013N - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone..
KX-TG4013N
Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone.. KX-TG4013N
Expandable DECT 6.0 PLUS Digital Cordless Phone with 3 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items. Digital Cordless Phone Features: - Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping - Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged - Expandable from 3 to 6 Handsets - Up to 4-way Conference Capability - Light-up Indicator with Ringer/Charge Alert - Lighted Handset Keypad - Call Waiting Caller ID - Handset Locator - Handset Intercom - Channels: 60 Channels - Number of Phone Lines: 1 - Call Block: No - Shipment Battery: Rechargeable Ni-MH Batteries (AAA x 2) - Battery Life (Talk): 13 Hours - Battery Life (Standby): 11 days - Charge Time: 7 hours - LCD Backlit Color: Amber - Handset Indicator: Yes - LCD (Handset): Dot 16 digits x 3 line Monochrome - Backlit Keypad: No - Hold/Soft Key: Yes - Talk Volume: 4-Step - Speakerphone Volume (Handset): 6-step - Headset Jack: No - Ringer Volume: Handset: 6-Step + Off and Base: n/a - Ringer Pattern (Tone+Melody): 10 (5+5) - Belt Clip: Yes - Redial Memory: 5-history (Name*6 and Number) - Mute/Flash Buttons: No - Intercom (Handset to Handset/Handset to Base): Handset to Handset - Conference Call: Up to 4-Way (H/S-H/S-H/S-LINE) - Any Key Answer/Talk: Yes - Barge In/Privacy Mode: Yes - Clock/Alarm: Yes/No - Menu Operation: No - Wall Mountable: Yes - Function Menu: Yes - Number of LCD Language Display: 2-English/Spanish - Caller ID Compatible: Yes - Caller ID Memory (Requires subscription to name-and-number Caller ID, Call Waiting and/or Voice Mail services offered by certain local telephone companies for a fee): 50-Station - Phonebook Memory (Name and Number): 50-Station (16 character / 32 digits) - Chain Dial: Yes - Voice Mail: Yes - Silent Mode: No - Base Dimensions: 2.1" H x 3.6" W x 4.8" D - Handset Dimensions: 6.6" H x 1.9" W x 1.3" D - Charger Dimensions: 2" H x 2.8" W x 3.3"D - Color: Champagne Gold

Expandable DECT 6.0 PLUS Digital Cordless Phone with 3 Handsets provides superb sound quality and outstanding range utilizing DECT 6.0 capabilities. Engineered to work in 1.9GHz frequency, our DECT 6.0 phones won't conflict with common wireless devices such as 2.4GHz routers, wireless keyboards and mice, microwave ovens and other household items.
Digital Cordless Phone Features:
- Digital allows for your enjoyment of long range and clear sound while deterring eavesdropping
- Intelligent Eco Mode - extends the available talk time and is good for the environment - when less power is used by the handset to communicate with the base unit, battery life is prolonged
- Expandable from 3 to 6 Handsets
- Up to 4-way Conference Capability
- Light-up Indicator with Ringer/Charge Alert
- Lighted Handset Keypad
- Call Waiting Caller ID
- Handset Locator
- Handset Intercom
- Channels: 60 Channels
- Number of Phone Lines: 1
- Call Block: No
- Shipment Battery: Rechargeable Ni-MH Batteries (AAA x 2)
- Battery Life (Talk): 13 Hours
- Battery Life (Standby): 11 days
- Charge Time: 7 hours
- LCD Backlit Color: Amber
- Handset Indicator: Yes
- LCD (Handset): Dot 16 digits x 3 line Monochrome
- Backlit Keypad: No
- Hold/Soft Key: Yes
- Talk Volume: 4-Step
- Speakerphone Volume (Handset): 6-step
- Headset Jack: No
- Ringer Volume: Handset: 6-Step + Off and Base: n/a
- Ringer Pattern (Tone+Melody): 10 (5+5)
- Belt Clip: Yes
- Redial Memory: 5-history (Name*6 and Number)
- Mute/Flash Buttons: No
- Intercom (Handset to Handset/Handset to Base): Handset to Handset
- Conference Call: Up to 4-Way (H/S-H/S-H/S-LINE)
- Any Key Answer/Talk: Yes
- Barge In/Privacy Mode: Yes
- Clock/Alarm: Yes/No
- Menu Operation: No
- Wall Mountable: Yes
- Function Menu: Yes
- Number of LCD Language Display: 2-English/Spanish
- Caller ID Compatible: Yes
- Caller ID Memory (Requires subscription to name-and-number Caller ID, Call Waiting and/or Voice Mail services offered by certain local telephone companies for a fee): 50-Station
- Phonebook Memory (Name and Number): 50-Station (16 character / 32 digits)
- Chain Dial: Yes
- Voice Mail: Yes
- Silent Mode: No
- Base Dimensions: 2.1" H x 3.6" W x 4.8" D
- Handset Dimensions: 6.6" H x 1.9" W x 1.3" D
- Charger Dimensions: 2" H x 2.8" W x 3.3"D
- Color: Champagne Gold

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG4013N
Product Name Panasonic Expandable DECT 6.0 PLUS Digital Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details