TelephoneStuff.com Panasonic KX-TDA Hybrid IP PBX Telephone Systems for up to.. KX-TDA50

Description
KX-TDA Hybrid IP PBX Telephone Systems for a maximum of 40 ports. Hybrid IP PBX Telephone Systems Features: - Up to 12 COs - Initial Configuration is 4 X 4 - Phones (wired): Up to 24/48 with DXD - Compatible with Panasonic Series: - KX-T7000 - KX-T7400 - KX-T7600 - KX-T7720 - KX-T7731 - KX-T7750 - KX-NT136 - KX-NT265 - SLTs - Maximum Portable Handsets: Up to 28 - Multi-Cell Wireless capability - External Paging Outputs: 1 - USB Ports: 1 - System Speed Dialing: 1000 Numbers and 32 Digits each - Conferencing: 3 to 8 parties per conference (32 parties total) - Call Forwarding - Caller ID/Call Logging - Dimensions: 14.5" H x 11.8" W x 3.75 " D Panasonic KX-TDA IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
KX-TDA Hybrid IP PBX Telephone Systems for a maximum of 40 ports. Hybrid IP PBX Telephone Systems Features: - Up to 12 COs - Initial Configuration is 4 X 4 - Phones (wired): Up to 24/48 with DXD - Compatible with Panasonic Series: - KX-T7000 - KX-T7400 - KX-T7600 - KX-T7720 - KX-T7731 - KX-T7750 - KX-NT136 - KX-NT265 - SLTs - Maximum Portable Handsets: Up to 28 - Multi-Cell Wireless capability - External Paging Outputs: 1 - USB Ports: 1 - System Speed Dialing: 1000 Numbers and 32 Digits each - Conferencing: 3 to 8 parties per conference (32 parties total) - Call Forwarding - Caller ID/Call Logging - Dimensions: 14.5" H x 11.8" W x 3.75 " D Panasonic KX-TDA IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic KX-TDA Hybrid IP PBX Telephone Systems for up to.. - KX-TDA50 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic KX-TDA Hybrid IP PBX Telephone Systems for up to..
KX-TDA50
Panasonic KX-TDA Hybrid IP PBX Telephone Systems for up to.. KX-TDA50
KX-TDA Hybrid IP PBX Telephone Systems for a maximum of 40 ports. Hybrid IP PBX Telephone Systems Features: - Up to 12 COs - Initial Configuration is 4 X 4 - Phones (wired): Up to 24/48 with DXD - Compatible with Panasonic Series: - KX-T7000 - KX-T7400 - KX-T7600 - KX-T7720 - KX-T7731 - KX-T7750 - KX-NT136 - KX-NT265 - SLTs - Maximum Portable Handsets: Up to 28 - Multi-Cell Wireless capability - External Paging Outputs: 1 - USB Ports: 1 - System Speed Dialing: 1000 Numbers and 32 Digits each - Conferencing: 3 to 8 parties per conference (32 parties total) - Call Forwarding - Caller ID/Call Logging - Dimensions: 14.5" H x 11.8" W x 3.75 " D Panasonic KX-TDA IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

KX-TDA Hybrid IP PBX Telephone Systems for a maximum of 40 ports.
Hybrid IP PBX Telephone Systems Features:
- Up to 12 COs
- Initial Configuration is 4 X 4
- Phones (wired): Up to 24/48 with DXD
- Compatible with Panasonic Series:
- KX-T7000
- KX-T7400
- KX-T7600
- KX-T7720
- KX-T7731
- KX-T7750
- KX-NT136
- KX-NT265
- SLTs
- Maximum Portable Handsets: Up to 28
- Multi-Cell Wireless capability
- External Paging Outputs: 1
- USB Ports: 1
- System Speed Dialing: 1000 Numbers and 32 Digits each
- Conferencing: 3 to 8 parties per conference (32 parties total)
- Call Forwarding
- Caller ID/Call Logging
- Dimensions: 14.5" H x 11.8" W x 3.75 " D
Panasonic KX-TDA IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TDA50
Product Name Panasonic KX-TDA Hybrid IP PBX Telephone Systems for up to..
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details