TelephoneStuff.com Panasonic 2 Line 900MHz DSS Cordless Phone with.. KX-TC1891B

Description
2-Line 900MHz GigaRange Digital Spread Spectrum (SST) cordless phone with digital answering system and caller ID. Features: - 900 MHz Digital Spread Spectrum (SST) technology - Digital answering system with 15-minute recording time - Digital duplex speakerphone - Up to 14 days standby battery life - Up to 6 hours talk time (depends on the distance between the handset and the base during actual usage) - Backlit 3-Line LCD (requires subscription to fee based telephone company services) - Backlit 3-line LCD (requires subsription to fee based telephone company services) - 50 number caller ID memory and dialer (requires subsription to fee based telephone company services) - Dual keypad - Navigator key/jog dialer - One-touch dialer - 50 number phone directory and dialer - 2-way intercom between handset & base - Handset locator - 2.5mm headset jack - Lighted handset keypad - Flash button - Handset volume control - Ringer volume control - Recording time set (greeting only/1 min/3 min) - Voice prompts/time day stamp - Pre-recorded out going message - Flash memory - Quick recharge - Line status indicator - Simultaneous keypad dialing - Wall mountable - LCD call counter - All/New message playback - All/Individual erase - Tollsaver mode - Speakerphone volume control - Hold - Redial - Pause - Switchable tone/pulse - 24 channel auto channel scanning
Description
2-Line 900MHz GigaRange Digital Spread Spectrum (SST) cordless phone with digital answering system and caller ID. Features: - 900 MHz Digital Spread Spectrum (SST) technology - Digital answering system with 15-minute recording time - Digital duplex speakerphone - Up to 14 days standby battery life - Up to 6 hours talk time (depends on the distance between the handset and the base during actual usage) - Backlit 3-Line LCD (requires subscription to fee based telephone company services) - Backlit 3-line LCD (requires subsription to fee based telephone company services) - 50 number caller ID memory and dialer (requires subsription to fee based telephone company services) - Dual keypad - Navigator key/jog dialer - One-touch dialer - 50 number phone directory and dialer - 2-way intercom between handset & base - Handset locator - 2.5mm headset jack - Lighted handset keypad - Flash button - Handset volume control - Ringer volume control - Recording time set (greeting only/1 min/3 min) - Voice prompts/time day stamp - Pre-recorded out going message - Flash memory - Quick recharge - Line status indicator - Simultaneous keypad dialing - Wall mountable - LCD call counter - All/New message playback - All/Individual erase - Tollsaver mode - Speakerphone volume control - Hold - Redial - Pause - Switchable tone/pulse - 24 channel auto channel scanning

Suppliers

Company
Product
Description
Supplier Links
Panasonic 2 Line 900MHz DSS Cordless Phone with.. - KX-TC1891B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 2 Line 900MHz DSS Cordless Phone with..
KX-TC1891B
Panasonic 2 Line 900MHz DSS Cordless Phone with.. KX-TC1891B
2-Line 900MHz GigaRange Digital Spread Spectrum (SST) cordless phone with digital answering system and caller ID. Features: - 900 MHz Digital Spread Spectrum (SST) technology - Digital answering system with 15-minute recording time - Digital duplex speakerphone - Up to 14 days standby battery life - Up to 6 hours talk time (depends on the distance between the handset and the base during actual usage) - Backlit 3-Line LCD (requires subscription to fee based telephone company services) - Backlit 3-line LCD (requires subsription to fee based telephone company services) - 50 number caller ID memory and dialer (requires subsription to fee based telephone company services) - Dual keypad - Navigator key/jog dialer - One-touch dialer - 50 number phone directory and dialer - 2-way intercom between handset & base - Handset locator - 2.5mm headset jack - Lighted handset keypad - Flash button - Handset volume control - Ringer volume control - Recording time set (greeting only/1 min/3 min) - Voice prompts/time day stamp - Pre-recorded out going message - Flash memory - Quick recharge - Line status indicator - Simultaneous keypad dialing - Wall mountable - LCD call counter - All/New message playback - All/Individual erase - Tollsaver mode - Speakerphone volume control - Hold - Redial - Pause - Switchable tone/pulse - 24 channel auto channel scanning

2-Line 900MHz GigaRange Digital Spread Spectrum (SST) cordless phone with digital answering system and caller ID.
Features:
- 900 MHz Digital Spread Spectrum (SST) technology
- Digital answering system with 15-minute recording time
- Digital duplex speakerphone
- Up to 14 days standby battery life
- Up to 6 hours talk time (depends on the distance between the handset and the base during actual usage)
- Backlit 3-Line LCD (requires subscription to fee based telephone company services)
- Backlit 3-line LCD (requires subsription to fee based telephone company services)
- 50 number caller ID memory and dialer (requires subsription to fee based telephone company services)
- Dual keypad
- Navigator key/jog dialer
- One-touch dialer
- 50 number phone directory and dialer
- 2-way intercom between handset & base
- Handset locator
- 2.5mm headset jack
- Lighted handset keypad
- Flash button
- Handset volume control
- Ringer volume control
- Recording time set (greeting only/1 min/3 min)
- Voice prompts/time day stamp
- Pre-recorded out going message
- Flash memory
- Quick recharge
- Line status indicator
- Simultaneous keypad dialing
- Wall mountable
- LCD call counter
- All/New message playback
- All/Individual erase
- Tollsaver mode
- Speakerphone volume control
- Hold
- Redial
- Pause
- Switchable tone/pulse
- 24 channel auto channel scanning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TC1891B
Product Name Panasonic 2 Line 900MHz DSS Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details