TelephoneStuff.com Panasonic Digital Proprietary 12 Button Speakerphone with.. KX-T7667

Description
Digital Proprietary 12 Button Speakerphone with 1 Line Backlit LCD Display also comes complete with Alphanumeric Display. Digital Telephone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - Adjustable LCD Contrast level - Caller ID function requires subscription to fee-based, caller ID phone company service - Call Log and Callback - Multi-Language LCD Support - Navigator Key - Two position Multi-Angle Tilt Body - Message/Ringing Lamp - Choice of 20 Ring Tone Types for each CO - Headset Jack - 12 Flexible Outside (CO) Line Buttons - Green and Red illumination Dual Color LED depending upon line status - Conference Calling Up to 8-Party - Auto Dial/Store - Automatic Redial - Wall Mountable Capability - Paging available through the built-in speaker - OHCA (Off-hook Call Announcement) - Off-hook Monitor - Background Music (BGM): Users can hear the BGM through the system speaker when on-hook - FWD/DND (Call Forwarding/Do Not Disturb) - Whisper OHCA - Intercom - Up to 1000 programmable System Speed Dial Numbers - Cancel Key - Transfer Key - Hold Key - Message Key - Flash/Recall Key - Auto Answer/Mute Key - Not compatible with 12 Key Add-On Module - Available in Black or White Color Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
Digital Proprietary 12 Button Speakerphone with 1 Line Backlit LCD Display also comes complete with Alphanumeric Display. Digital Telephone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - Adjustable LCD Contrast level - Caller ID function requires subscription to fee-based, caller ID phone company service - Call Log and Callback - Multi-Language LCD Support - Navigator Key - Two position Multi-Angle Tilt Body - Message/Ringing Lamp - Choice of 20 Ring Tone Types for each CO - Headset Jack - 12 Flexible Outside (CO) Line Buttons - Green and Red illumination Dual Color LED depending upon line status - Conference Calling Up to 8-Party - Auto Dial/Store - Automatic Redial - Wall Mountable Capability - Paging available through the built-in speaker - OHCA (Off-hook Call Announcement) - Off-hook Monitor - Background Music (BGM): Users can hear the BGM through the system speaker when on-hook - FWD/DND (Call Forwarding/Do Not Disturb) - Whisper OHCA - Intercom - Up to 1000 programmable System Speed Dial Numbers - Cancel Key - Transfer Key - Hold Key - Message Key - Flash/Recall Key - Auto Answer/Mute Key - Not compatible with 12 Key Add-On Module - Available in Black or White Color Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic Digital Proprietary 12 Button Speakerphone with.. - KX-T7667 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Digital Proprietary 12 Button Speakerphone with..
KX-T7667
Panasonic Digital Proprietary 12 Button Speakerphone with.. KX-T7667
Digital Proprietary 12 Button Speakerphone with 1 Line Backlit LCD Display also comes complete with Alphanumeric Display. Digital Telephone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - Adjustable LCD Contrast level - Caller ID function requires subscription to fee-based, caller ID phone company service - Call Log and Callback - Multi-Language LCD Support - Navigator Key - Two position Multi-Angle Tilt Body - Message/Ringing Lamp - Choice of 20 Ring Tone Types for each CO - Headset Jack - 12 Flexible Outside (CO) Line Buttons - Green and Red illumination Dual Color LED depending upon line status - Conference Calling Up to 8-Party - Auto Dial/Store - Automatic Redial - Wall Mountable Capability - Paging available through the built-in speaker - OHCA (Off-hook Call Announcement) - Off-hook Monitor - Background Music (BGM): Users can hear the BGM through the system speaker when on-hook - FWD/DND (Call Forwarding/Do Not Disturb) - Whisper OHCA - Intercom - Up to 1000 programmable System Speed Dial Numbers - Cancel Key - Transfer Key - Hold Key - Message Key - Flash/Recall Key - Auto Answer/Mute Key - Not compatible with 12 Key Add-On Module - Available in Black or White Color Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Digital Proprietary 12 Button Speakerphone with 1 Line Backlit LCD Display also comes complete with Alphanumeric Display.
Digital Telephone Features:
- Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- Adjustable LCD Contrast level
- Caller ID function requires subscription to fee-based, caller ID phone company service
- Call Log and Callback
- Multi-Language LCD Support
- Navigator Key
- Two position Multi-Angle Tilt Body
- Message/Ringing Lamp
- Choice of 20 Ring Tone Types for each CO
- Headset Jack
- 12 Flexible Outside (CO) Line Buttons
- Green and Red illumination Dual Color LED depending upon line status
- Conference Calling Up to 8-Party
- Auto Dial/Store
- Automatic Redial
- Wall Mountable Capability
- Paging available through the built-in speaker
- OHCA (Off-hook Call Announcement)
- Off-hook Monitor
- Background Music (BGM): Users can hear the BGM through the system speaker when on-hook
- FWD/DND (Call Forwarding/Do Not Disturb)
- Whisper OHCA
- Intercom
- Up to 1000 programmable System Speed Dial Numbers
- Cancel Key
- Transfer Key
- Hold Key
- Message Key
- Flash/Recall Key
- Auto Answer/Mute Key
- Not compatible with 12 Key Add-On Module
- Available in Black or White Color
Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-T7667
Product Name Panasonic Digital Proprietary 12 Button Speakerphone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details