TelephoneStuff.com Panasonic IP Conference Room Speakerphone KX-NT700

Description
KX-NT700 IP Speakerphone works with your existing telephone system, or operates natively on your business or broadband data network. The system includes a Three-Party Conference feature that lets you conference up to three units together, or conference one analog call into a two-party IP conference meeting. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP Compatibility - SIP Compatibility - Single-Line Telephone (SLT) Capability - Connection to Standard (PSTN) telephone networks is supported which allows adding a remote mobile phone to the conference - if someone is running late and you want to conference them in - High Definition Voice Quality is achieved through wideband speech codec that delivers high definition sound quality - This ensures that multiple users can engage in a conversation without compromising voice quality and delivers crystal clear sound giving your conferences an intimate, face-to-face feeling - Real-time slow-talk feature allows you to easily understand a fast talker by slowing down spoken words while shortening the silent intervals between them - The SD Card Recording feature provides an easy way to record and review completed meetings using an SD card - meetings can be reviewed on a PC at your convenience - a 2GB SD card will record up to 67 hours of conference time - Noise Reduction technology helps reduce ambient noise such as projector fans, ceiling music, or nearby traffic so you hear the conversation not the noise - Backlit LCD - Flash/Recall Key - Auto Answer/Mute Key - Pause Key - Analog Line Interface-I/F connector: RJ11 x 1 - USB Interface: USB2.0 (Low/Full speed) Device Function x 1 - Internal microphone: Microphone x 4 corners - Power Supply: AC Adapter (PQLV206) - PoE: IEEE802.3af compliant - Dimensions: 2 3/16" H x 10 1/16" W x 10 1/16" D Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
KX-NT700 IP Speakerphone works with your existing telephone system, or operates natively on your business or broadband data network. The system includes a Three-Party Conference feature that lets you conference up to three units together, or conference one analog call into a two-party IP conference meeting. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP Compatibility - SIP Compatibility - Single-Line Telephone (SLT) Capability - Connection to Standard (PSTN) telephone networks is supported which allows adding a remote mobile phone to the conference - if someone is running late and you want to conference them in - High Definition Voice Quality is achieved through wideband speech codec that delivers high definition sound quality - This ensures that multiple users can engage in a conversation without compromising voice quality and delivers crystal clear sound giving your conferences an intimate, face-to-face feeling - Real-time slow-talk feature allows you to easily understand a fast talker by slowing down spoken words while shortening the silent intervals between them - The SD Card Recording feature provides an easy way to record and review completed meetings using an SD card - meetings can be reviewed on a PC at your convenience - a 2GB SD card will record up to 67 hours of conference time - Noise Reduction technology helps reduce ambient noise such as projector fans, ceiling music, or nearby traffic so you hear the conversation not the noise - Backlit LCD - Flash/Recall Key - Auto Answer/Mute Key - Pause Key - Analog Line Interface-I/F connector: RJ11 x 1 - USB Interface: USB2.0 (Low/Full speed) Device Function x 1 - Internal microphone: Microphone x 4 corners - Power Supply: AC Adapter (PQLV206) - PoE: IEEE802.3af compliant - Dimensions: 2 3/16" H x 10 1/16" W x 10 1/16" D Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic IP Conference Room Speakerphone - KX-NT700 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic IP Conference Room Speakerphone
KX-NT700
Panasonic IP Conference Room Speakerphone KX-NT700
KX-NT700 IP Speakerphone works with your existing telephone system, or operates natively on your business or broadband data network. The system includes a Three-Party Conference feature that lets you conference up to three units together, or conference one analog call into a two-party IP conference meeting. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP Compatibility - SIP Compatibility - Single-Line Telephone (SLT) Capability - Connection to Standard (PSTN) telephone networks is supported which allows adding a remote mobile phone to the conference - if someone is running late and you want to conference them in - High Definition Voice Quality is achieved through wideband speech codec that delivers high definition sound quality - This ensures that multiple users can engage in a conversation without compromising voice quality and delivers crystal clear sound giving your conferences an intimate, face-to-face feeling - Real-time slow-talk feature allows you to easily understand a fast talker by slowing down spoken words while shortening the silent intervals between them - The SD Card Recording feature provides an easy way to record and review completed meetings using an SD card - meetings can be reviewed on a PC at your convenience - a 2GB SD card will record up to 67 hours of conference time - Noise Reduction technology helps reduce ambient noise such as projector fans, ceiling music, or nearby traffic so you hear the conversation not the noise - Backlit LCD - Flash/Recall Key - Auto Answer/Mute Key - Pause Key - Analog Line Interface-I/F connector: RJ11 x 1 - USB Interface: USB2.0 (Low/Full speed) Device Function x 1 - Internal microphone: Microphone x 4 corners - Power Supply: AC Adapter (PQLV206) - PoE: IEEE802.3af compliant - Dimensions: 2 3/16" H x 10 1/16" W x 10 1/16" D Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

KX-NT700 IP Speakerphone works with your existing telephone system, or operates natively on your business or broadband data network. The system includes a Three-Party Conference feature that lets you conference up to three units together, or conference one analog call into a two-party IP conference meeting.
IP Speakerphone Features:
- Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- IP Compatibility
- SIP Compatibility
- Single-Line Telephone (SLT) Capability
- Connection to Standard (PSTN) telephone networks is supported which allows adding a remote mobile phone to the conference - if someone is running late and you want to conference them in
- High Definition Voice Quality is achieved through wideband speech codec that delivers high definition sound quality - This ensures that multiple users can engage in a conversation without compromising voice quality and delivers crystal clear sound giving your conferences an intimate, face-to-face feeling
- Real-time slow-talk feature allows you to easily understand a fast talker by slowing down spoken words while shortening the silent intervals between them
- The SD Card Recording feature provides an easy way to record and review completed meetings using an SD card - meetings can be reviewed on a PC at your convenience - a 2GB SD card will record up to 67 hours of conference time
- Noise Reduction technology helps reduce ambient noise such as projector fans, ceiling music, or nearby traffic so you hear the conversation not the noise
- Backlit LCD
- Flash/Recall Key
- Auto Answer/Mute Key
- Pause Key
- Analog Line Interface-I/F connector: RJ11 x 1
- USB Interface: USB2.0 (Low/Full speed) Device Function x 1
- Internal microphone: Microphone x 4 corners
- Power Supply: AC Adapter (PQLV206)
- PoE: IEEE802.3af compliant
- Dimensions: 2 3/16" H x 10 1/16" W x 10 1/16" D
Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-NT700
Product Name Panasonic IP Conference Room Speakerphone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details