TelephoneStuff.com Panasonic Business IP Telephone KX-NT400

Description
Business IP Telephone provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back. Business IP Phone Features: - Communication Assistant Software: Built into phone, it allows users to quickly and easily access unified communications - Large, colorful touch screen interface - Graphical user interface (GUI) - Calls screen shows currently connected calls - Camera screen allows users to view a network camera, such as Panasonic's KX-HCM or BL-C series - Do Not Disturb feature blocks all incoming calls, giving more privacy - Navigate the internet using the touch screen - Call log provides a list of incoming, outgoing, and missed calls - Send and receive text messages using the chat screen - 48 self labeling programmable soft keys for easy call handling - Large, easily accessible navigation key allows for fast, one-touch access to mulitple phones system functions - Built-in headset jack - This Business IP Telephone can be powered by Power over Ethernet (PoE) or with the optional AC Adapter (KX-A420) - Stylus Pen: Included - SD Slot Supports Panasonic SD Card (32 MB to 2 GB) - Dimensions: 6.25" H x 11.0" W x 6.25" D
Description
Business IP Telephone provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back. Business IP Phone Features: - Communication Assistant Software: Built into phone, it allows users to quickly and easily access unified communications - Large, colorful touch screen interface - Graphical user interface (GUI) - Calls screen shows currently connected calls - Camera screen allows users to view a network camera, such as Panasonic's KX-HCM or BL-C series - Do Not Disturb feature blocks all incoming calls, giving more privacy - Navigate the internet using the touch screen - Call log provides a list of incoming, outgoing, and missed calls - Send and receive text messages using the chat screen - 48 self labeling programmable soft keys for easy call handling - Large, easily accessible navigation key allows for fast, one-touch access to mulitple phones system functions - Built-in headset jack - This Business IP Telephone can be powered by Power over Ethernet (PoE) or with the optional AC Adapter (KX-A420) - Stylus Pen: Included - SD Slot Supports Panasonic SD Card (32 MB to 2 GB) - Dimensions: 6.25" H x 11.0" W x 6.25" D

Suppliers

Company
Product
Description
Supplier Links
Panasonic Business IP Telephone - KX-NT400 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Business IP Telephone
KX-NT400
Panasonic Business IP Telephone KX-NT400
Business IP Telephone provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back. Business IP Phone Features: - Communication Assistant Software: Built into phone, it allows users to quickly and easily access unified communications - Large, colorful touch screen interface - Graphical user interface (GUI) - Calls screen shows currently connected calls - Camera screen allows users to view a network camera, such as Panasonic's KX-HCM or BL-C series - Do Not Disturb feature blocks all incoming calls, giving more privacy - Navigate the internet using the touch screen - Call log provides a list of incoming, outgoing, and missed calls - Send and receive text messages using the chat screen - 48 self labeling programmable soft keys for easy call handling - Large, easily accessible navigation key allows for fast, one-touch access to mulitple phones system functions - Built-in headset jack - This Business IP Telephone can be powered by Power over Ethernet (PoE) or with the optional AC Adapter (KX-A420) - Stylus Pen: Included - SD Slot Supports Panasonic SD Card (32 MB to 2 GB) - Dimensions: 6.25" H x 11.0" W x 6.25" D

Business IP Telephone provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back.
Business IP Phone Features:
- Communication Assistant Software: Built into phone, it allows users to quickly and easily access unified communications
- Large, colorful touch screen interface
- Graphical user interface (GUI)
- Calls screen shows currently connected calls
- Camera screen allows users to view a network camera, such as Panasonic's KX-HCM or BL-C series
- Do Not Disturb feature blocks all incoming calls, giving more privacy
- Navigate the internet using the touch screen
- Call log provides a list of incoming, outgoing, and missed calls
- Send and receive text messages using the chat screen
- 48 self labeling programmable soft keys for easy call handling
- Large, easily accessible navigation key allows for fast, one-touch access to mulitple phones system functions
- Built-in headset jack
- This Business IP Telephone can be powered by Power over Ethernet (PoE) or with the optional AC Adapter (KX-A420)
- Stylus Pen: Included
- SD Slot Supports Panasonic SD Card (32 MB to 2 GB)
- Dimensions: 6.25" H x 11.0" W x 6.25" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-NT400
Product Name Panasonic Business IP Telephone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details