TelephoneStuff.com Panasonic IP 4 x 12 Button Speakerphone with 6 Line.. KX-NT366

Description
IP 4 x 12 Self Labeling Button Speakerphone with 6 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - Digital Duplex Speakerphone - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - 2 Ethernet Ports (100 Base-T) - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - NOT Compatible with KX-NT303 and KX-NT305 - Bluetooth compatible using KX-NT307 Adaptor - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
IP 4 x 12 Self Labeling Button Speakerphone with 6 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - Digital Duplex Speakerphone - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - 2 Ethernet Ports (100 Base-T) - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - NOT Compatible with KX-NT303 and KX-NT305 - Bluetooth compatible using KX-NT307 Adaptor - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic IP 4 x 12 Button Speakerphone with 6 Line.. - KX-NT366 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic IP 4 x 12 Button Speakerphone with 6 Line..
KX-NT366
Panasonic IP 4 x 12 Button Speakerphone with 6 Line.. KX-NT366
IP 4 x 12 Self Labeling Button Speakerphone with 6 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - Digital Duplex Speakerphone - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - 2 Ethernet Ports (100 Base-T) - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - NOT Compatible with KX-NT303 and KX-NT305 - Bluetooth compatible using KX-NT307 Adaptor - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

IP 4 x 12 Self Labeling Button Speakerphone with 6 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability.
IP Speakerphone Features:
- Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- IP-PT to LAN Connection
- IP-PT to PC Connection
- Alphanumeric Display
- 4 Level Adjustable LCD Contrast
- Caller ID
- Call Log
- Digital Duplex Speakerphone
- Multi-Language LCD Support
- Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning
- Up to 8 Party Conference calling
- Paging available through the built-in speaker
- 2 Ethernet Ports (100 Base-T)
- Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor
- NOT Compatible with KX-NT303 and KX-NT305
- Bluetooth compatible using KX-NT307 Adaptor
- Dimensions: 9.45" H x 12.99" W x 12.2"
- Available in Black or White Color
Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-NT366
Product Name Panasonic IP 4 x 12 Button Speakerphone with 6 Line..
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details