TelephoneStuff.com Panasonic NT300 Series IP Telephone KX-NT321

Description
NT300 Series IP Telephone line now includes the KX-NT321 as the latest addition that offers nearly the same functionality as other models but in a more cost-effective configuration. IP Telephone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - A second LAN port for connection to a PC is available - Supports Voice Encryption for extra security - Features Automatic Rerouting to a secondary PBX should a disturbance occur - Display: 16x1 Characters - Power: AC Adapter and Power over Ethernet (Power over LANTM (IEEE802.3af) Compliant) - Speakerphone - Backlit LCD - Redial - Headset Jack - Auto Dial/Store - Multi-Angle Tilt Body is available with 2 steps - Wall Mountable Capability - Intercom - Transfer and Hold Keys - Flash/Recall and Auto Answer/Mute Keys - Dimensions: 4.72" H x 11.02" W x 7.48" - Available in Black or White Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
NT300 Series IP Telephone line now includes the KX-NT321 as the latest addition that offers nearly the same functionality as other models but in a more cost-effective configuration. IP Telephone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - A second LAN port for connection to a PC is available - Supports Voice Encryption for extra security - Features Automatic Rerouting to a secondary PBX should a disturbance occur - Display: 16x1 Characters - Power: AC Adapter and Power over Ethernet (Power over LANTM (IEEE802.3af) Compliant) - Speakerphone - Backlit LCD - Redial - Headset Jack - Auto Dial/Store - Multi-Angle Tilt Body is available with 2 steps - Wall Mountable Capability - Intercom - Transfer and Hold Keys - Flash/Recall and Auto Answer/Mute Keys - Dimensions: 4.72" H x 11.02" W x 7.48" - Available in Black or White Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic NT300 Series IP Telephone - KX-NT321 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic NT300 Series IP Telephone
KX-NT321
Panasonic NT300 Series IP Telephone KX-NT321
NT300 Series IP Telephone line now includes the KX-NT321 as the latest addition that offers nearly the same functionality as other models but in a more cost-effective configuration. IP Telephone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - A second LAN port for connection to a PC is available - Supports Voice Encryption for extra security - Features Automatic Rerouting to a secondary PBX should a disturbance occur - Display: 16x1 Characters - Power: AC Adapter and Power over Ethernet (Power over LANTM (IEEE802.3af) Compliant) - Speakerphone - Backlit LCD - Redial - Headset Jack - Auto Dial/Store - Multi-Angle Tilt Body is available with 2 steps - Wall Mountable Capability - Intercom - Transfer and Hold Keys - Flash/Recall and Auto Answer/Mute Keys - Dimensions: 4.72" H x 11.02" W x 7.48" - Available in Black or White Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

NT300 Series IP Telephone line now includes the KX-NT321 as the latest addition that offers nearly the same functionality as other models but in a more cost-effective configuration.
IP Telephone Features:
- Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- A second LAN port for connection to a PC is available
- Supports Voice Encryption for extra security
- Features Automatic Rerouting to a secondary PBX should a disturbance occur
- Display: 16x1 Characters
- Power: AC Adapter and Power over Ethernet (Power over LANTM (IEEE802.3af) Compliant)
- Speakerphone
- Backlit LCD
- Redial
- Headset Jack
- Auto Dial/Store
- Multi-Angle Tilt Body is available with 2 steps
- Wall Mountable Capability
- Intercom
- Transfer and Hold Keys
- Flash/Recall and Auto Answer/Mute Keys
- Dimensions: 4.72" H x 11.02" W x 7.48"
- Available in Black or White
Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-NT321
Product Name Panasonic NT300 Series IP Telephone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details