TelephoneStuff.com Panasonic 2.4 GHz Cordless Phone System with Copier &.. KX-FPG379

Description
A 2.4 GHz cordless phone system that features voice enhancer technology with a copier and a fax machine. Features: - Visual call waiting compatible - 3 Line backlit LCD on cordless handset - Voice enhancer technology - Light-up antenna with ringer/message alert - Selectable ring tones (3 tones, 4 melodies) - Lighted cordless handset keypad - 30-Sheet paper capacity (20 lb.) - Automatic document feeder (10 sheets) - Resolution (standard / fine / super fine / photo) - Out of paper reception (up to 28 pages) - Multi-copy function (up to 30 copies) - Digital answering system - Flash memory message backup - 50-Station phonebook and dialer - Digital duplex speakerphone (base and handset) - 64-Level photo resolution - Enlarge, reduce, collate - Voice time / day stamp - 15-Minute recording time - Memo recording - Navigator key
Description
A 2.4 GHz cordless phone system that features voice enhancer technology with a copier and a fax machine. Features: - Visual call waiting compatible - 3 Line backlit LCD on cordless handset - Voice enhancer technology - Light-up antenna with ringer/message alert - Selectable ring tones (3 tones, 4 melodies) - Lighted cordless handset keypad - 30-Sheet paper capacity (20 lb.) - Automatic document feeder (10 sheets) - Resolution (standard / fine / super fine / photo) - Out of paper reception (up to 28 pages) - Multi-copy function (up to 30 copies) - Digital answering system - Flash memory message backup - 50-Station phonebook and dialer - Digital duplex speakerphone (base and handset) - 64-Level photo resolution - Enlarge, reduce, collate - Voice time / day stamp - 15-Minute recording time - Memo recording - Navigator key

Suppliers

Company
Product
Description
Supplier Links
Panasonic 2.4 GHz Cordless Phone System with Copier &.. - KX-FPG379 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 2.4 GHz Cordless Phone System with Copier &..
KX-FPG379
Panasonic 2.4 GHz Cordless Phone System with Copier &.. KX-FPG379
A 2.4 GHz cordless phone system that features voice enhancer technology with a copier and a fax machine. Features: - Visual call waiting compatible - 3 Line backlit LCD on cordless handset - Voice enhancer technology - Light-up antenna with ringer/message alert - Selectable ring tones (3 tones, 4 melodies) - Lighted cordless handset keypad - 30-Sheet paper capacity (20 lb.) - Automatic document feeder (10 sheets) - Resolution (standard / fine / super fine / photo) - Out of paper reception (up to 28 pages) - Multi-copy function (up to 30 copies) - Digital answering system - Flash memory message backup - 50-Station phonebook and dialer - Digital duplex speakerphone (base and handset) - 64-Level photo resolution - Enlarge, reduce, collate - Voice time / day stamp - 15-Minute recording time - Memo recording - Navigator key

A 2.4 GHz cordless phone system that features voice enhancer technology with a copier and a fax machine.
Features:
- Visual call waiting compatible
- 3 Line backlit LCD on cordless handset
- Voice enhancer technology
- Light-up antenna with ringer/message alert
- Selectable ring tones (3 tones, 4 melodies)
- Lighted cordless handset keypad
- 30-Sheet paper capacity (20 lb.)
- Automatic document feeder (10 sheets)
- Resolution (standard / fine / super fine / photo)
- Out of paper reception (up to 28 pages)
- Multi-copy function (up to 30 copies)
- Digital answering system
- Flash memory message backup
- 50-Station phonebook and dialer
- Digital duplex speakerphone (base and handset)
- 64-Level photo resolution
- Enlarge, reduce, collate
- Voice time / day stamp
- 15-Minute recording time
- Memo recording
- Navigator key

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-FPG379
Product Name Panasonic 2.4 GHz Cordless Phone System with Copier &..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Specs
Phone Type Network Phone / IP Phone
View Details