TelephoneStuff.com Panasonic KX-DT300 Series Digital Telephone 6 Line LCD.. KX-DT346

Description
KX-DT300 Series Digital Telephone 6 Line LCD Phone with Backlight is part of the easy-to-use, advanced business-class telephones that make for more effective communications in a wide range of business settings, including call center agents, hotel rooms, and others applications. LCD Phone Features: - 6 Line LCD (Display) with 24 Characters - LCD Backlit - Headset Jack - Message Waiting LED - Digital Duplex Speakerphone - Personal Speed Dial: 100 - Alphanumeric Directory Search - Call Log: 100 - Programmable Function Buttons: 24 - Soft Key: 4 - Interface for CTI (3rd party): USB - Add-on Key Module / DSS Console Compatible - Bluetooth Module (Headset) - Extra Device Port (for analog device) - Navigation Key - Ringer Tone/Melody: 30 - Tilt Step Angle Design - Wall Mountable - This phones is compatible with the following Phone Systems: - KX-TDA50 - KX-TDA50G - KX-TDA100 - KX-TDA200 - KX-TDA600 - KX-TDE100 - KX-TDE200 - KX-TDE600 - KX-NCP500 - KX-NCP1000 - Available Colors: Black and White
Description
KX-DT300 Series Digital Telephone 6 Line LCD Phone with Backlight is part of the easy-to-use, advanced business-class telephones that make for more effective communications in a wide range of business settings, including call center agents, hotel rooms, and others applications. LCD Phone Features: - 6 Line LCD (Display) with 24 Characters - LCD Backlit - Headset Jack - Message Waiting LED - Digital Duplex Speakerphone - Personal Speed Dial: 100 - Alphanumeric Directory Search - Call Log: 100 - Programmable Function Buttons: 24 - Soft Key: 4 - Interface for CTI (3rd party): USB - Add-on Key Module / DSS Console Compatible - Bluetooth Module (Headset) - Extra Device Port (for analog device) - Navigation Key - Ringer Tone/Melody: 30 - Tilt Step Angle Design - Wall Mountable - This phones is compatible with the following Phone Systems: - KX-TDA50 - KX-TDA50G - KX-TDA100 - KX-TDA200 - KX-TDA600 - KX-TDE100 - KX-TDE200 - KX-TDE600 - KX-NCP500 - KX-NCP1000 - Available Colors: Black and White

Suppliers

Company
Product
Description
Supplier Links
Panasonic KX-DT300 Series Digital Telephone 6 Line LCD.. - KX-DT346 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic KX-DT300 Series Digital Telephone 6 Line LCD..
KX-DT346
Panasonic KX-DT300 Series Digital Telephone 6 Line LCD.. KX-DT346
KX-DT300 Series Digital Telephone 6 Line LCD Phone with Backlight is part of the easy-to-use, advanced business-class telephones that make for more effective communications in a wide range of business settings, including call center agents, hotel rooms, and others applications. LCD Phone Features: - 6 Line LCD (Display) with 24 Characters - LCD Backlit - Headset Jack - Message Waiting LED - Digital Duplex Speakerphone - Personal Speed Dial: 100 - Alphanumeric Directory Search - Call Log: 100 - Programmable Function Buttons: 24 - Soft Key: 4 - Interface for CTI (3rd party): USB - Add-on Key Module / DSS Console Compatible - Bluetooth Module (Headset) - Extra Device Port (for analog device) - Navigation Key - Ringer Tone/Melody: 30 - Tilt Step Angle Design - Wall Mountable - This phones is compatible with the following Phone Systems: - KX-TDA50 - KX-TDA50G - KX-TDA100 - KX-TDA200 - KX-TDA600 - KX-TDE100 - KX-TDE200 - KX-TDE600 - KX-NCP500 - KX-NCP1000 - Available Colors: Black and White

KX-DT300 Series Digital Telephone 6 Line LCD Phone with Backlight is part of the easy-to-use, advanced business-class telephones that make for more effective communications in a wide range of business settings, including call center agents, hotel rooms, and others applications.
LCD Phone Features:
- 6 Line LCD (Display) with 24 Characters
- LCD Backlit
- Headset Jack
- Message Waiting LED
- Digital Duplex Speakerphone
- Personal Speed Dial: 100
- Alphanumeric Directory Search
- Call Log: 100
- Programmable Function Buttons: 24
- Soft Key: 4
- Interface for CTI (3rd party): USB
- Add-on Key Module / DSS Console Compatible
- Bluetooth Module (Headset)
- Extra Device Port (for analog device)
- Navigation Key
- Ringer Tone/Melody: 30
- Tilt Step Angle Design
- Wall Mountable
- This phones is compatible with the following Phone Systems:
- KX-TDA50
- KX-TDA50G
- KX-TDA100
- KX-TDA200
- KX-TDA600
- KX-TDE100
- KX-TDE200
- KX-TDE600
- KX-NCP500
- KX-NCP1000
- Available Colors: Black and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-DT346
Product Name Panasonic KX-DT300 Series Digital Telephone 6 Line LCD..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details