TelephoneStuff.com Krown Manufacturing StarPlus Standard Amplified Telephone K-SPS

Description
Krown StarPlus Standard Amplified Telephone ensures louder and more understandable conversations. The incoming voice by 200 times, its advanced circuit design and electronic antifeedback filter makes every word clear and easy to understand without any distortion. It also comes with a 95db tone ringer and bright indicator to enhance incoming calls. Amplified Telephone Features: - Built in amplifier increases incoming sounds up to 53db louder that can be set for personal preference to turn on automatically or manually each time the hand set is lifted - Light Weight Construction for long lasting durability - 10 buttons for one-touch speed dialing 3 Emergency number buttons programmable for easy access to fire, police or ambulance personnel - Separate volume and tone controls to contour personal settings covering low and high frequency ranges - Adjustable volume control to help compensate for ambient background noises - 2-way speakerphone with adjustable volume Tone selector for adjusting sound clarity and distinguishing similar sounding words - Tactile indicator on keypad to aid low vision users in finding and using function keys - Lighted key pad with large push keys for easy dialing - Super bright ring flasher to enhance incoming calls - Super loud adjustable (Hi/Med/Low) ringer (95db) to help compensate for environmental noise - T-Coil compatible handset for those individuals with electronically enhanced hearing - Music on hold feature for professional enhancement. Audio output jack for connection to headset, neck loop or Cochlear implant (not to be used for headset) - Desk or Wall mounting great for home or office...
Description
Krown StarPlus Standard Amplified Telephone ensures louder and more understandable conversations. The incoming voice by 200 times, its advanced circuit design and electronic antifeedback filter makes every word clear and easy to understand without any distortion. It also comes with a 95db tone ringer and bright indicator to enhance incoming calls. Amplified Telephone Features: - Built in amplifier increases incoming sounds up to 53db louder that can be set for personal preference to turn on automatically or manually each time the hand set is lifted - Light Weight Construction for long lasting durability - 10 buttons for one-touch speed dialing 3 Emergency number buttons programmable for easy access to fire, police or ambulance personnel - Separate volume and tone controls to contour personal settings covering low and high frequency ranges - Adjustable volume control to help compensate for ambient background noises - 2-way speakerphone with adjustable volume Tone selector for adjusting sound clarity and distinguishing similar sounding words - Tactile indicator on keypad to aid low vision users in finding and using function keys - Lighted key pad with large push keys for easy dialing - Super bright ring flasher to enhance incoming calls - Super loud adjustable (Hi/Med/Low) ringer (95db) to help compensate for environmental noise - T-Coil compatible handset for those individuals with electronically enhanced hearing - Music on hold feature for professional enhancement. Audio output jack for connection to headset, neck loop or Cochlear implant (not to be used for headset) - Desk or Wall mounting great for home or office...

Suppliers

Company
Product
Description
Supplier Links
Krown Manufacturing StarPlus Standard Amplified Telephone - K-SPS - TelephoneStuff.com
Huntington Beach, CA, USA
Krown Manufacturing StarPlus Standard Amplified Telephone
K-SPS
Krown Manufacturing StarPlus Standard Amplified Telephone K-SPS
Krown StarPlus Standard Amplified Telephone ensures louder and more understandable conversations. The incoming voice by 200 times, its advanced circuit design and electronic antifeedback filter makes every word clear and easy to understand without any distortion. It also comes with a 95db tone ringer and bright indicator to enhance incoming calls. Amplified Telephone Features: - Built in amplifier increases incoming sounds up to 53db louder that can be set for personal preference to turn on automatically or manually each time the hand set is lifted - Light Weight Construction for long lasting durability - 10 buttons for one-touch speed dialing 3 Emergency number buttons programmable for easy access to fire, police or ambulance personnel - Separate volume and tone controls to contour personal settings covering low and high frequency ranges - Adjustable volume control to help compensate for ambient background noises - 2-way speakerphone with adjustable volume Tone selector for adjusting sound clarity and distinguishing similar sounding words - Tactile indicator on keypad to aid low vision users in finding and using function keys - Lighted key pad with large push keys for easy dialing - Super bright ring flasher to enhance incoming calls - Super loud adjustable (Hi/Med/Low) ringer (95db) to help compensate for environmental noise - T-Coil compatible handset for those individuals with electronically enhanced hearing - Music on hold feature for professional enhancement. Audio output jack for connection to headset, neck loop or Cochlear implant (not to be used for headset) - Desk or Wall mounting great for home or office...

Krown StarPlus Standard Amplified Telephone ensures louder and more understandable conversations. The incoming voice by 200 times, its advanced circuit design and electronic antifeedback filter makes every word clear and easy to understand without any distortion. It also comes with a 95db tone ringer and bright indicator to enhance incoming calls.
Amplified Telephone Features:
- Built in amplifier increases incoming sounds up to 53db louder that can be set for personal preference to turn on automatically or manually each time the hand set is lifted
- Light Weight Construction for long lasting durability
- 10 buttons for one-touch speed dialing
3 Emergency number buttons programmable for easy access to fire, police or ambulance personnel
- Separate volume and tone controls to contour personal settings covering low and high frequency ranges
- Adjustable volume control to help compensate for ambient background noises
- 2-way speakerphone with adjustable volume
Tone selector for adjusting sound clarity and distinguishing similar sounding words
- Tactile indicator on keypad to aid low vision users in finding and using function keys
- Lighted key pad with large push keys for easy dialing
- Super bright ring flasher to enhance incoming calls
- Super loud adjustable (Hi/Med/Low) ringer (95db) to help compensate for environmental noise
- T-Coil compatible handset for those individuals with electronically enhanced hearing
- Music on hold feature for professional enhancement.
Audio output jack for connection to headset, neck loop or Cochlear implant (not to be used for headset)
- Desk or Wall mounting great for home or office...

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number K-SPS
Product Name Krown Manufacturing StarPlus Standard Amplified Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details