TelephoneStuff.com Krown Manufacturing StarPlus-45 Amplified Telephone with.. K-SP45

Description
Krown StarPlus-45 - amplified telephone with Caller ID offers the latest in telecommunication technology to give you louder and more understandable conversations. StarPlus-45 not only amplifies the incoming voice by 53dB decibels gain, its advanced circuit design and its electronic anti-feedback filter make every words clearer and easier to understand without any feedback or distortion. It also comes with 95dB loud tone ringer so that you'll never miss another call again. Also, the StarPlus-45 offers Caller ID and extra large buttons with high contrast graphics for optimum visibility and dialing ease. Features: - Caller ID/call waiting ID function (including Type II) with 3 1/4 x 1 3/4 large and bold font display - Memory for 100 numbers - Back lighted LCD & keypads - 2-way speaker phone with separate adjustable volume - Speaker phone indicator - 100 number phonebook and 10 last dialed numbers - 3 emergency buttons - Super bright ringing indicator - Handset compatible with hearing aid T-coil - Desk or wall mountable - “Extension in use” indicator - “Missed call” indicator - Voice mail indicator - Adjustable ringer volume (HI/LOW/OFF) - Ringer tone control - Clock and timer - Hold on music - Voice message waiting ON/OFF switch - Auto/normal amplifier switch - Dynamic noise reduction - Dynamic signal processing - 2 RJ11 modular telephone jacks - Support power outage and no battery back up: 10dB
Description
Krown StarPlus-45 - amplified telephone with Caller ID offers the latest in telecommunication technology to give you louder and more understandable conversations. StarPlus-45 not only amplifies the incoming voice by 53dB decibels gain, its advanced circuit design and its electronic anti-feedback filter make every words clearer and easier to understand without any feedback or distortion. It also comes with 95dB loud tone ringer so that you'll never miss another call again. Also, the StarPlus-45 offers Caller ID and extra large buttons with high contrast graphics for optimum visibility and dialing ease. Features: - Caller ID/call waiting ID function (including Type II) with 3 1/4 x 1 3/4 large and bold font display - Memory for 100 numbers - Back lighted LCD & keypads - 2-way speaker phone with separate adjustable volume - Speaker phone indicator - 100 number phonebook and 10 last dialed numbers - 3 emergency buttons - Super bright ringing indicator - Handset compatible with hearing aid T-coil - Desk or wall mountable - “Extension in use” indicator - “Missed call” indicator - Voice mail indicator - Adjustable ringer volume (HI/LOW/OFF) - Ringer tone control - Clock and timer - Hold on music - Voice message waiting ON/OFF switch - Auto/normal amplifier switch - Dynamic noise reduction - Dynamic signal processing - 2 RJ11 modular telephone jacks - Support power outage and no battery back up: 10dB

Suppliers

Company
Product
Description
Supplier Links
Krown Manufacturing StarPlus-45 Amplified Telephone with.. - K-SP45 - TelephoneStuff.com
Huntington Beach, CA, USA
Krown Manufacturing StarPlus-45 Amplified Telephone with..
K-SP45
Krown Manufacturing StarPlus-45 Amplified Telephone with.. K-SP45
Krown StarPlus-45 - amplified telephone with Caller ID offers the latest in telecommunication technology to give you louder and more understandable conversations. StarPlus-45 not only amplifies the incoming voice by 53dB decibels gain, its advanced circuit design and its electronic anti-feedback filter make every words clearer and easier to understand without any feedback or distortion. It also comes with 95dB loud tone ringer so that you'll never miss another call again. Also, the StarPlus-45 offers Caller ID and extra large buttons with high contrast graphics for optimum visibility and dialing ease. Features: - Caller ID/call waiting ID function (including Type II) with 3 1/4 x 1 3/4 large and bold font display - Memory for 100 numbers - Back lighted LCD & keypads - 2-way speaker phone with separate adjustable volume - Speaker phone indicator - 100 number phonebook and 10 last dialed numbers - 3 emergency buttons - Super bright ringing indicator - Handset compatible with hearing aid T-coil - Desk or wall mountable - “Extension in use” indicator - “Missed call” indicator - Voice mail indicator - Adjustable ringer volume (HI/LOW/OFF) - Ringer tone control - Clock and timer - Hold on music - Voice message waiting ON/OFF switch - Auto/normal amplifier switch - Dynamic noise reduction - Dynamic signal processing - 2 RJ11 modular telephone jacks - Support power outage and no battery back up: 10dB

Krown StarPlus-45 - amplified telephone with Caller ID offers the latest in telecommunication technology to give you louder and more understandable conversations.
StarPlus-45 not only amplifies the incoming voice by 53dB decibels gain, its advanced circuit design and its electronic anti-feedback filter make every words clearer and easier to understand without any feedback or distortion. It also comes with 95dB loud tone ringer so that you'll never miss another call again. Also, the StarPlus-45 offers Caller ID and extra large buttons with high contrast graphics for optimum visibility and dialing ease.
Features:
- Caller ID/call waiting ID function (including Type II) with 3 1/4 x 1 3/4 large and bold font display
- Memory for 100 numbers
- Back lighted LCD & keypads
- 2-way speaker phone with separate adjustable volume
- Speaker phone indicator
- 100 number phonebook and 10 last dialed numbers
- 3 emergency buttons
- Super bright ringing indicator
- Handset compatible with hearing aid T-coil
- Desk or wall mountable
- “Extension in use” indicator
- “Missed call” indicator
- Voice mail indicator
- Adjustable ringer volume (HI/LOW/OFF)
- Ringer tone control
- Clock and timer
- Hold on music
- Voice message waiting ON/OFF switch
- Auto/normal amplifier switch
- Dynamic noise reduction
- Dynamic signal processing
- 2 RJ11 modular telephone jacks
- Support power outage and no battery back up: 10dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number K-SP45
Product Name Krown Manufacturing StarPlus-45 Amplified Telephone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details