TelephoneStuff.com Krown Manufacturing MemoryPrinter 2000D K-MP2D

Description
This TDD comes with Fast Type for a "real-time" conversation. Fast Type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American standard), if the other TTY doesn't have the same feature. With interrupt function, conversation with Fast Type will be more natural than the regular Baudot. It's supported by most of States Relay services. Features: - 20-character display - 24-column printer with three print sizes - 32K memory - TTY call alert - Separate on-/off printer switch - Built-in help menu - Four message buffers - Upper and lower case printing - Replaceable heavy-duty rechargeable battery - Acoustic cups to fit round and square handsets - Electronic voice - Keyboard dialing - Memory dialing - Tone and pulse dialing - Built-in directory - Dual modular jacks - Auto answer - Remote message retrieval - Visual display of dial tone, busy and ring - Built-in clock and calendar - Interrupt - Programmable relay number
Description
This TDD comes with Fast Type for a "real-time" conversation. Fast Type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American standard), if the other TTY doesn't have the same feature. With interrupt function, conversation with Fast Type will be more natural than the regular Baudot. It's supported by most of States Relay services. Features: - 20-character display - 24-column printer with three print sizes - 32K memory - TTY call alert - Separate on-/off printer switch - Built-in help menu - Four message buffers - Upper and lower case printing - Replaceable heavy-duty rechargeable battery - Acoustic cups to fit round and square handsets - Electronic voice - Keyboard dialing - Memory dialing - Tone and pulse dialing - Built-in directory - Dual modular jacks - Auto answer - Remote message retrieval - Visual display of dial tone, busy and ring - Built-in clock and calendar - Interrupt - Programmable relay number

Suppliers

Company
Product
Description
Supplier Links
Krown Manufacturing MemoryPrinter 2000D - K-MP2D - TelephoneStuff.com
Huntington Beach, CA, USA
Krown Manufacturing MemoryPrinter 2000D
K-MP2D
Krown Manufacturing MemoryPrinter 2000D K-MP2D
This TDD comes with Fast Type for a "real-time" conversation. Fast Type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American standard), if the other TTY doesn't have the same feature. With interrupt function, conversation with Fast Type will be more natural than the regular Baudot. It's supported by most of States Relay services. Features: - 20-character display - 24-column printer with three print sizes - 32K memory - TTY call alert - Separate on-/off printer switch - Built-in help menu - Four message buffers - Upper and lower case printing - Replaceable heavy-duty rechargeable battery - Acoustic cups to fit round and square handsets - Electronic voice - Keyboard dialing - Memory dialing - Tone and pulse dialing - Built-in directory - Dual modular jacks - Auto answer - Remote message retrieval - Visual display of dial tone, busy and ring - Built-in clock and calendar - Interrupt - Programmable relay number

This TDD comes with Fast Type for a "real-time" conversation. Fast Type speed goes to 110 baud for a professional typist or automatically go back down to 45.5 baud (American standard), if the other TTY doesn't have the same feature. With interrupt function, conversation with Fast Type will be more natural than the regular Baudot. It's supported by most of States Relay services.
Features:
- 20-character display
- 24-column printer with three print sizes
- 32K memory
- TTY call alert
- Separate on-/off printer switch
- Built-in help menu
- Four message buffers
- Upper and lower case printing
- Replaceable heavy-duty rechargeable battery
- Acoustic cups to fit round and square handsets
- Electronic voice
- Keyboard dialing
- Memory dialing
- Tone and pulse dialing
- Built-in directory
- Dual modular jacks
- Auto answer
- Remote message retrieval
- Visual display of dial tone, busy and ring
- Built-in clock and calendar
- Interrupt
- Programmable relay number

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number K-MP2D
Product Name Krown Manufacturing MemoryPrinter 2000D
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels; RFID
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details