TelephoneStuff.com Viking Vandal Resistant, Hot-Line Phone with Built-in.. K-1900-8

Description
Vandal Resistant, Hot-Line Phone with Built-in Keypad can either automatically dial a phone number each time the handset is lifted, be used as a multi-number auto-dialer, or be used as a standard (dumb) phone. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Multi-number dialer mode adds 5 (up to 16 digits) speed dial numbers - Touch tone or pulse dialing - Touch tone keypad - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch Tone programmable - Will not auto-dial on incoming calls - Vandal resistant - 1/8” heavy gauge stainless steel panel housing - Armored cable - Metal touch tone keypad - Heavy duty handset - All metal cradle - Telephone line powered - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Limited toll restriction in dumb phone mode - Hearing aid compatible amplified handset with sealed push button volume control - Non-volatile E2 memory (no batteries required) - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
Description
Vandal Resistant, Hot-Line Phone with Built-in Keypad can either automatically dial a phone number each time the handset is lifted, be used as a multi-number auto-dialer, or be used as a standard (dumb) phone. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Multi-number dialer mode adds 5 (up to 16 digits) speed dial numbers - Touch tone or pulse dialing - Touch tone keypad - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch Tone programmable - Will not auto-dial on incoming calls - Vandal resistant - 1/8” heavy gauge stainless steel panel housing - Armored cable - Metal touch tone keypad - Heavy duty handset - All metal cradle - Telephone line powered - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Limited toll restriction in dumb phone mode - Hearing aid compatible amplified handset with sealed push button volume control - Non-volatile E2 memory (no batteries required) - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Suppliers

Company
Product
Description
Supplier Links
Viking Vandal Resistant, Hot-Line Phone with Built-in.. - K-1900-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Vandal Resistant, Hot-Line Phone with Built-in..
K-1900-8
Viking Vandal Resistant, Hot-Line Phone with Built-in.. K-1900-8
Vandal Resistant, Hot-Line Phone with Built-in Keypad can either automatically dial a phone number each time the handset is lifted, be used as a multi-number auto-dialer, or be used as a standard (dumb) phone. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Multi-number dialer mode adds 5 (up to 16 digits) speed dial numbers - Touch tone or pulse dialing - Touch tone keypad - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch Tone programmable - Will not auto-dial on incoming calls - Vandal resistant - 1/8” heavy gauge stainless steel panel housing - Armored cable - Metal touch tone keypad - Heavy duty handset - All metal cradle - Telephone line powered - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Limited toll restriction in dumb phone mode - Hearing aid compatible amplified handset with sealed push button volume control - Non-volatile E2 memory (no batteries required) - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Vandal Resistant, Hot-Line Phone with Built-in Keypad can either automatically dial a phone number each time the handset is lifted, be used as a multi-number auto-dialer, or be used as a standard (dumb) phone.
Features:
- Auto dials 1 (up to 32 digits) programmable speed dial number
- Multi-number dialer mode adds 5 (up to 16 digits) speed dial numbers
- Touch tone or pulse dialing
- Touch tone keypad
- Operates on analog PABX and key system extensions or analog Centrex and C.O. lines
- Programmable 6 digit security code
- Touch Tone programmable
- Will not auto-dial on incoming calls
- Vandal resistant
- 1/8” heavy gauge stainless steel panel housing
- Armored cable
- Metal touch tone keypad
- Heavy duty handset
- All metal cradle
- Telephone line powered
- Programmable pre-dial pause
- Blocks fraudulent calls from hand held pocket dialers
- Limited toll restriction in dumb phone mode
- Hearing aid compatible amplified handset with sealed push button volume control
- Non-volatile E2 memory (no batteries required)
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number K-1900-8
Product Name Viking Vandal Resistant, Hot-Line Phone with Built-in..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details