TelephoneStuff.com jWIN Electronics 25 Memory Big Button Speakerphone JT-P590

Description
25 Memory Big Button Speakerphone is a large button 2 way Speakerphone with volume control and a flashing ringer light. Speakerphone Features: - Desk / Wall mountable - Music on hold - FSK/DTMF Dual System Caller ID Speaker Phone - 7 Languages Selection Including English , Turkish, German, Italian, Spanish, Danish and French - Incoming Call Maximum up to 90 Messages - Built-in Phone Book up to 25 Entries - New Incoming Call Indication - 16 Digits of Telephone Number and Name Display - Auto Redial Function - Real Time Clock Display - 5 level of LCD Contrast Adjustment - 3 One -Touch Speed Dial - Baby Call function - Ringer Volume Control (Hi/Lo/Off) - Receiver Volume Control (Max to Min) - Speaker Phone Volume Control (Max to Min) - 9V Adapter Jack (Adapter Not Included) - Requires 3 "AA" Batteries (Not Included)
Description
25 Memory Big Button Speakerphone is a large button 2 way Speakerphone with volume control and a flashing ringer light. Speakerphone Features: - Desk / Wall mountable - Music on hold - FSK/DTMF Dual System Caller ID Speaker Phone - 7 Languages Selection Including English , Turkish, German, Italian, Spanish, Danish and French - Incoming Call Maximum up to 90 Messages - Built-in Phone Book up to 25 Entries - New Incoming Call Indication - 16 Digits of Telephone Number and Name Display - Auto Redial Function - Real Time Clock Display - 5 level of LCD Contrast Adjustment - 3 One -Touch Speed Dial - Baby Call function - Ringer Volume Control (Hi/Lo/Off) - Receiver Volume Control (Max to Min) - Speaker Phone Volume Control (Max to Min) - 9V Adapter Jack (Adapter Not Included) - Requires 3 "AA" Batteries (Not Included)

Suppliers

Company
Product
Description
Supplier Links
jWIN Electronics 25 Memory Big Button Speakerphone - JT-P590 - TelephoneStuff.com
Huntington Beach, CA, USA
jWIN Electronics 25 Memory Big Button Speakerphone
JT-P590
jWIN Electronics 25 Memory Big Button Speakerphone JT-P590
25 Memory Big Button Speakerphone is a large button 2 way Speakerphone with volume control and a flashing ringer light. Speakerphone Features: - Desk / Wall mountable - Music on hold - FSK/DTMF Dual System Caller ID Speaker Phone - 7 Languages Selection Including English , Turkish, German, Italian, Spanish, Danish and French - Incoming Call Maximum up to 90 Messages - Built-in Phone Book up to 25 Entries - New Incoming Call Indication - 16 Digits of Telephone Number and Name Display - Auto Redial Function - Real Time Clock Display - 5 level of LCD Contrast Adjustment - 3 One -Touch Speed Dial - Baby Call function - Ringer Volume Control (Hi/Lo/Off) - Receiver Volume Control (Max to Min) - Speaker Phone Volume Control (Max to Min) - 9V Adapter Jack (Adapter Not Included) - Requires 3 "AA" Batteries (Not Included)

25 Memory Big Button Speakerphone is a large button 2 way Speakerphone with volume control and a flashing ringer light.
Speakerphone Features:
- Desk / Wall mountable
- Music on hold
- FSK/DTMF Dual System Caller ID Speaker Phone
- 7 Languages Selection Including English , Turkish, German, Italian, Spanish, Danish and French
- Incoming Call Maximum up to 90 Messages
- Built-in Phone Book up to 25 Entries
- New Incoming Call Indication
- 16 Digits of Telephone Number and Name Display
- Auto Redial Function
- Real Time Clock Display
- 5 level of LCD Contrast Adjustment
- 3 One -Touch Speed Dial
- Baby Call function
- Ringer Volume Control (Hi/Lo/Off)
- Receiver Volume Control (Max to Min)
- Speaker Phone Volume Control (Max to Min)
- 9V Adapter Jack (Adapter Not Included)
- Requires 3 "AA" Batteries (Not Included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number JT-P590
Product Name jWIN Electronics 25 Memory Big Button Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details