FreeSpeak is the ultimate hands-free and wire-free solution that connects your mobile phone to your headset via Bluetooth radio technology instead of a wire. FreeSpeak works up to 30 feet away from your mobile phone. Talk freely even if your phone is inside a briefcase, a pocket, or across the room. All calls are transmitted wirelessly to your earpiece. FreeSpeak gives you easy, intuitive access to volume controls and features LED and audible status indicators.
Features:
- Convenient: no wires easy to put on and take off
- Works in either ear
- Comfortable: contours to your ear for a custom fit
- Stylish: metallic exterior finish
- Discreet, unobtrusive design
- Simple: easy set-up for cordless communication with Bluetooth or non-Bluetooth
- Lightweight: enjoy all-day comfort
- Weighs less than an ounce (0.8 oz / 23g)
- Secure: ear-hugging design stays in place as you move
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | JAB-BT2-5 |
| Product Name | Jabra Universal Bluetooth 2.5mm FreeSpeak Bluetooth |
| Application | Voice |