With up to 8 hours talk time and up to 240 hours standby, FreeSpeak is the ultimate hands-free and wire-free solution that connects your mobile phone to your headset. FreeSpeak works up to 30 feet away from your mobile phone so talk freely no matter where your phone is. All calls are transmitted wirelessly to your earpiece.
Nokia Bluetooth Features:
- Headset Weight: 0.8 oz (23g)
- Functional Range: Up to 30 feet (10 meters)
- Talk Time: Up to 8 hours
- Standby Time: Up to 240 hours
- Charging Time: Up to 2 hours
- Connection: Compatible with all Bluetooth mobile phones (BT v1.1)
- MiniGels: 4 included (2 standard and 2 small)
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | JAB-BT175 |
| Product Name | Jabra Nokia Bluetooth FreeSpeak Bluetooth |
| Application | Voice |