TelephoneStuff.com ITT Cortelco 7 Series Two Line Caller ID Telephone ITT-272000-TP2-27S

Description
7 Series Two Line Caller ID Telephone Caller ID Phone Features: - Two lines - Caller ID with call waiting - Voice mail indication (FSK/Stutter/90V/24V ) - Mute and hold with LED indicator - Wide angle, adjustable, backlit (blue) LCD display - Programmable ring volume (Off to 7) - Directory button that can hold up to 99 names and numbers) - 5 One touch and 5 two touch speed dial memory locations - Enhanced redial can recall the last 10 numbers - Handset receive volume control (4 levels) - Programmable VIP alert - Data Port - Conference - Speakerphone with volume control (8 levels) - Programmable ring cadence (10 positions) - DTMF dialing - 2.5mm/RJ type headset jack - Desk or wall mountable
Description
7 Series Two Line Caller ID Telephone Caller ID Phone Features: - Two lines - Caller ID with call waiting - Voice mail indication (FSK/Stutter/90V/24V ) - Mute and hold with LED indicator - Wide angle, adjustable, backlit (blue) LCD display - Programmable ring volume (Off to 7) - Directory button that can hold up to 99 names and numbers) - 5 One touch and 5 two touch speed dial memory locations - Enhanced redial can recall the last 10 numbers - Handset receive volume control (4 levels) - Programmable VIP alert - Data Port - Conference - Speakerphone with volume control (8 levels) - Programmable ring cadence (10 positions) - DTMF dialing - 2.5mm/RJ type headset jack - Desk or wall mountable

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7 Series Two Line Caller ID Telephone - ITT-272000-TP2-27S - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7 Series Two Line Caller ID Telephone
ITT-272000-TP2-27S
ITT Cortelco 7 Series Two Line Caller ID Telephone ITT-272000-TP2-27S
7 Series Two Line Caller ID Telephone Caller ID Phone Features: - Two lines - Caller ID with call waiting - Voice mail indication (FSK/Stutter/90V/24V ) - Mute and hold with LED indicator - Wide angle, adjustable, backlit (blue) LCD display - Programmable ring volume (Off to 7) - Directory button that can hold up to 99 names and numbers) - 5 One touch and 5 two touch speed dial memory locations - Enhanced redial can recall the last 10 numbers - Handset receive volume control (4 levels) - Programmable VIP alert - Data Port - Conference - Speakerphone with volume control (8 levels) - Programmable ring cadence (10 positions) - DTMF dialing - 2.5mm/RJ type headset jack - Desk or wall mountable

7 Series Two Line Caller ID Telephone
Caller ID Phone Features:
- Two lines
- Caller ID with call waiting
- Voice mail indication (FSK/Stutter/90V/24V)
- Mute and hold with LED indicator
- Wide angle, adjustable, backlit (blue) LCD display
- Programmable ring volume (Off to 7)
- Directory button that can hold up to 99 names and numbers)
- 5 One touch and 5 two touch speed dial memory locations
- Enhanced redial can recall the last 10 numbers
- Handset receive volume control (4 levels)
- Programmable VIP alert
- Data Port
- Conference
- Speakerphone with volume control (8 levels)
- Programmable ring cadence (10 positions)
- DTMF dialing
- 2.5mm/RJ type headset jack
- Desk or wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number ITT-272000-TP2-27S
Product Name ITT Cortelco 7 Series Two Line Caller ID Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details