TelephoneStuff.com Hubbell Hi-Impact Remote Equipment 48" Cabinet IR4PG

Description
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the Hi-Impact Rebox cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - Hi-Impact Rebox cabinets include a dust and watertight gasket built into the door Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the Hi-Impact Rebox cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - Hi-Impact Rebox cabinets include a dust and watertight gasket built into the door Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Hi-Impact Remote Equipment 48" Cabinet - IR4PG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Hi-Impact Remote Equipment 48" Cabinet
IR4PG
Hubbell Hi-Impact Remote Equipment 48" Cabinet IR4PG
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the Hi-Impact Rebox cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - Hi-Impact Rebox cabinets include a dust and watertight gasket built into the door Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the Hi-Impact Rebox cabinets are available in NEMA 3R, 4/12/13, and 4X versions.
Cabinet Features:
- Hi-Impact Rebox cabinets include a dust and watertight gasket built into the door
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number IR4PG
Product Name Hubbell Hi-Impact Remote Equipment 48" Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details