TelephoneStuff.com Hubbell Hi-Impact Remote Equipment 36" H Cabinet IR3UG

Description
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade rebox remote equipment cabinet, the cabinets are available in NEMA 3R, 4/12/13, and 4X versions. It includes a dust and watertight gasket built into the door. Cabinet Features: - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - # Print pocket is provided - Dimensions: 36" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade rebox remote equipment cabinet, the cabinets are available in NEMA 3R, 4/12/13, and 4X versions. It includes a dust and watertight gasket built into the door. Cabinet Features: - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - # Print pocket is provided - Dimensions: 36" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Hi-Impact Remote Equipment 36" H Cabinet - IR3UG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Hi-Impact Remote Equipment 36" H Cabinet
IR3UG
Hubbell Hi-Impact Remote Equipment 36" H Cabinet IR3UG
Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade rebox remote equipment cabinet, the cabinets are available in NEMA 3R, 4/12/13, and 4X versions. It includes a dust and watertight gasket built into the door. Cabinet Features: - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - # Print pocket is provided - Dimensions: 36" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Hubbell's Hi-Impact Re-Box cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade rebox remote equipment cabinet, the cabinets are available in NEMA 3R, 4/12/13, and 4X versions. It includes a dust and watertight gasket built into the door.
Cabinet Features:
- Protects commercial network equipment when located in harsh environments
- Field-configurable to suit multiple applications
- Dust and watertight gasket on door
- Rear mounting panel with equipment mounting brackets
- Front cover quarter-turn latches for secure closure
- # Print pocket is provided
- Dimensions: 36" H x 24" W x 12" D
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number IR3UG
Product Name Hubbell Hi-Impact Remote Equipment 36" H Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details