TelephoneStuff.com Hubbell Hi-Impact Remote Equipment Cabinet IR3PG

Description
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - The reason the HI-IMPACT RE-BOX cabinets are different from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 12" D x 36" H x 24" H Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - The reason the HI-IMPACT RE-BOX cabinets are different from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 12" D x 36" H x 24" H Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Hi-Impact Remote Equipment Cabinet - IR3PG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Hi-Impact Remote Equipment Cabinet
IR3PG
Hubbell Hi-Impact Remote Equipment Cabinet IR3PG
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - The reason the HI-IMPACT RE-BOX cabinets are different from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 12" D x 36" H x 24" H Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions.
Cabinet Features:
- HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door
- The reason the HI-IMPACT RE-BOX cabinets are different from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories
- Protects commercial network equipment when located in harsh environments
- Field-configurable to suit multiple applications
- Dust and watertight gasket on door
- Rear mounting panel with equipment mounting brackets
- Front cover quarter-turn latches for secure closure
- Dimensions: 12" D x 36" H x 24" H
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number IR3PG
Product Name Hubbell Hi-Impact Remote Equipment Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Bags - 217957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyester, Polypropylene, Polyethylene
Height 17.72 inch (450 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details