TelephoneStuff.com Hubbell Hi-Impact Re-box 24" H Cabinet IR2UG

Description
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - What separates the HI-IMPACT RE-BOX cabinets from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 24" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - What separates the HI-IMPACT RE-BOX cabinets from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 24" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Hi-Impact Re-box 24" H Cabinet - IR2UG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Hi-Impact Re-box 24" H Cabinet
IR2UG
Hubbell Hi-Impact Re-box 24" H Cabinet IR2UG
HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions. Cabinet Features: - HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door - What separates the HI-IMPACT RE-BOX cabinets from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover quarter-turn latches for secure closure - Dimensions: 24" H x 24" W x 12" D Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

HI-IMPACT RE-BOX cabinet is designed for harsh environments where oil, dirt, dust and moisture are present. In addition to the standard commercial grade REbox remote equipment cabinet, the HI-IMPACT REBOX cabinets are available in NEMA 3R, 4/12/13, and 4X versions.
Cabinet Features:
- HI-IMPACT RE-BOX cabinets include a dust and watertight gasket built into the door
- What separates the HI-IMPACT RE-BOX cabinets from traditional "gray boxes" is a specially designed, factory pre-punched rear panel
- The RE-BOX rear panel allows designers and installers to configure the cabinet on paper or in the field simply by clipping in standard mounting bracket accessories
- Protects commercial network equipment when located in harsh environments
- Field-configurable to suit multiple applications
- Dust and watertight gasket on door
- Rear mounting panel with equipment mounting brackets
- Front cover quarter-turn latches for secure closure
- Dimensions: 24" H x 24" W x 12" D
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number IR2UG
Product Name Hubbell Hi-Impact Re-box 24" H Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 16.54 inch (420 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details