TelephoneStuff.com Hubbell Infin-e-Station Module - S-Video and 3.5mm Stereo.. IMSV351101AL

Description
S-Video and 3.5mm Stereo Audio Jack to 110 Termination Module delivers high quality AV signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (Category 3, 5, 5e, 6, 6A) to deliver S-video and stereo audio signals within a horizontal point-to-point run. Features: - iStation front-loading footprint - Installs with a snap - Seamless hubbell system integration - Transmits quality AV signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with 3.5mm stereo audio jack to 110 - Connector Contact: Nickel over phosphorous bronze - Performance Distance: s-video and audio maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Cable Type: 110 IDC’s: 24 AWG UTP and cat 3, 5, 5e, 6, and 6A - 3.5mm: Male 3.5mm plug (patch cord) - S-Video: Male s-video plug (patch cord) - Front loads into any iStation product, poke-through, raceway, delivery or even a UDX multimedia panel to distribute S-video/stereo audio signals - Available in 7 standard colors - RoHS compliant
Description
S-Video and 3.5mm Stereo Audio Jack to 110 Termination Module delivers high quality AV signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (Category 3, 5, 5e, 6, 6A) to deliver S-video and stereo audio signals within a horizontal point-to-point run. Features: - iStation front-loading footprint - Installs with a snap - Seamless hubbell system integration - Transmits quality AV signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with 3.5mm stereo audio jack to 110 - Connector Contact: Nickel over phosphorous bronze - Performance Distance: s-video and audio maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Cable Type: 110 IDC’s: 24 AWG UTP and cat 3, 5, 5e, 6, and 6A - 3.5mm: Male 3.5mm plug (patch cord) - S-Video: Male s-video plug (patch cord) - Front loads into any iStation product, poke-through, raceway, delivery or even a UDX multimedia panel to distribute S-video/stereo audio signals - Available in 7 standard colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - S-Video and 3.5mm Stereo.. - IMSV351101AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - S-Video and 3.5mm Stereo..
IMSV351101AL
Hubbell Infin-e-Station Module - S-Video and 3.5mm Stereo.. IMSV351101AL
S-Video and 3.5mm Stereo Audio Jack to 110 Termination Module delivers high quality AV signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (Category 3, 5, 5e, 6, 6A) to deliver S-video and stereo audio signals within a horizontal point-to-point run. Features: - iStation front-loading footprint - Installs with a snap - Seamless hubbell system integration - Transmits quality AV signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with 3.5mm stereo audio jack to 110 - Connector Contact: Nickel over phosphorous bronze - Performance Distance: s-video and audio maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Cable Type: 110 IDC’s: 24 AWG UTP and cat 3, 5, 5e, 6, and 6A - 3.5mm: Male 3.5mm plug (patch cord) - S-Video: Male s-video plug (patch cord) - Front loads into any iStation product, poke-through, raceway, delivery or even a UDX multimedia panel to distribute S-video/stereo audio signals - Available in 7 standard colors - RoHS compliant

S-Video and 3.5mm Stereo Audio Jack to 110 Termination Module delivers high quality AV signals to any work station or transmitting/receiving device. It utilizes UTP cable (Category 3, 5, 5e, 6, 6A) to deliver S-video and stereo audio signals within a horizontal point-to-point run.
Features:
- iStation front-loading footprint
- Installs with a snap
- Seamless hubbell system integration
- Transmits quality AV signals
- 110-style termination (UTP)
- AV Module: S-video
- AV Module Type: S-video with 3.5mm stereo audio jack to 110
- Connector Contact: Nickel over phosphorous bronze
- Performance Distance: s-video and audio maximum of 100 feet
- Mating Cycles: 500+
- Module Material: Flame-retardant polymer
- Cable Type: 110 IDC’s: 24 AWG UTP and cat 3, 5, 5e, 6, and 6A
- 3.5mm: Male 3.5mm plug (patch cord)
- S-Video: Male s-video plug (patch cord)
- Front loads into any iStation product, poke-through, raceway, delivery or even a UDX multimedia panel to distribute S-video/stereo audio signals
- Available in 7 standard colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMSV351101AL
Product Name Hubbell Infin-e-Station Module - S-Video and 3.5mm Stereo..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - SC-6-TQ - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details