TelephoneStuff.com Hubbell Infin-e-Station A/V RCA Solder Component Module IMCRS1AL

Description
RCA Solder Component Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes 20-30 AWG coaxial cable to deliver component HD video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD quality component video signals - Solder termination - AV Module: RCA - AV Module Type: RCA component (3), solder - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: Coax 75 Ohm - 20-30AWG - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute component video signals - Available in 7 standard colors - RoHS compliant
Description
RCA Solder Component Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes 20-30 AWG coaxial cable to deliver component HD video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD quality component video signals - Solder termination - AV Module: RCA - AV Module Type: RCA component (3), solder - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: Coax 75 Ohm - 20-30AWG - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute component video signals - Available in 7 standard colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station A/V RCA Solder Component Module - IMCRS1AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station A/V RCA Solder Component Module
IMCRS1AL
Hubbell Infin-e-Station A/V RCA Solder Component Module IMCRS1AL
RCA Solder Component Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes 20-30 AWG coaxial cable to deliver component HD video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD quality component video signals - Solder termination - AV Module: RCA - AV Module Type: RCA component (3), solder - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: Coax 75 Ohm - 20-30AWG - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute component video signals - Available in 7 standard colors - RoHS compliant

RCA Solder Component Module delivers high quality HD video signals to any work station or transmitting/receiving device. It utilizes 20-30 AWG coaxial cable to deliver component HD video signals within a horizontal point-to-point run.
Features:
- Installs with a snap
- iStation front-loading footprint
- Seamless Hubbell system integration
- Transmits HD quality component video signals
- Solder termination
- AV Module: RCA
- AV Module Type: RCA component (3), solder
- Connector Body: Brass, nickel-plated 100 micro-inch
- Performance Impedance: 75 Ohms
- Mating Cycles: 500+
- Module Material: Flame-retardant polymer
- Insulator Color: Red, green, and blue
- Cable Type: Coax 75 Ohm - 20-30AWG
- RCA: Male RCA plug (patch cord)
- Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute component video signals
- Available in 7 standard colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMCRS1AL
Product Name Hubbell Infin-e-Station A/V RCA Solder Component Module
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - CW-2-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices Two
View Details