TelephoneStuff.com Hubbell Infin-e-Station Module - Component Video Connector.. IMCR1101AL

Description
Video Connector with 3 RCA Jacks and 110 Termination Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD video signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA component (3), 110 - Connector Body: Brass, nickel-plated 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Component Video maximum of 75 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: 110 IDC 24 AWG UTP, cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute composite signals - Available in 7 standard colors - RoHS compliant
Description
Video Connector with 3 RCA Jacks and 110 Termination Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD video signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA component (3), 110 - Connector Body: Brass, nickel-plated 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Component Video maximum of 75 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: 110 IDC 24 AWG UTP, cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute composite signals - Available in 7 standard colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - Component Video Connector.. - IMCR1101AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - Component Video Connector..
IMCR1101AL
Hubbell Infin-e-Station Module - Component Video Connector.. IMCR1101AL
Video Connector with 3 RCA Jacks and 110 Termination Module delivers high quality HD video signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component video signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless Hubbell system integration - Transmits HD video signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA component (3), 110 - Connector Body: Brass, nickel-plated 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Component Video maximum of 75 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red, green, and blue - Cable Type: 110 IDC 24 AWG UTP, cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute composite signals - Available in 7 standard colors - RoHS compliant

Video Connector with 3 RCA Jacks and 110 Termination Module delivers high quality HD video signals to any work station or transmitting/receiving device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component video signals within a horizontal point-to-point run.
Features:
- Installs with a snap
- iStation front-loading footprint
- Seamless Hubbell system integration
- Transmits HD video signals
- 110-style termination (UTP)
- AV Module: RCA
- AV Module Type: RCA component (3), 110
- Connector Body: Brass, nickel-plated 100 micro-inch
- Contact: Nickel over phosphorous bronze
- Performance Distance: Component Video maximum of 75 feet
- Mating Cycles: 500+
- Module Material: Flame-retardant polymer
- Insulator Color: Red, green, and blue
- Cable Type: 110 IDC 24 AWG UTP, cat 3, 5, 5e, 6, 6A
- RCA: Male RCA plug (patch cord)
- Front loads into any iStation product, UDX iStation multimedia panels or hubbell delivery system solution including poke-throughs and surface raceway to distribute composite signals
- Available in 7 standard colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMCR1101AL
Product Name Hubbell Infin-e-Station Module - Component Video Connector..
Unlock Full Specs
to access all available technical data

Similar Products