Small enough to fit in your pocket, this slim style recorder offers up to 5 hours and 34 minutes of recording time.
Features:
- Up to 5 hours and 34 minutes of recording time
- USB compatible for fast transfer rate to a PC
- Stereo or monaural recording modes
- High quality sound
- Directional microphone function
- Slim style design
- Easy to use playback/edit function
- 5 message files for dictation
- Full function LCD display
- One button play from record
- Incremental rewind (easy search)
- Advanced digital VOR (voice operated recording)
- Built-in microphone
- Built-in playback speaker
- Record-pause function
- Add-recording function
- Battery strength LCD
- Digital pitch control
- Hold switch
- A-B repeat function
- Hi/med/lo mic sensitivity
- Stereo earphone and external microphone jacks
- LED operation indicators (record/play)
- Windows 98/200/Me/XP compatible
- Note: Available standard or equipped with Dragon Naturally Speaking Preferred Voice to print software Ver.6.0 (Model # ICD-ST10VTP)
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICD-ST10 |
| Product Name | Sony Digital Voice Recorder |