TelephoneStuff.com ICC 12-Port Surface Mount Box IC107SBTWH

Description
12-Port Surface Mount Box. ICC releases its newest Classic Style 12-Port Surface Mount Boxes accommodates 12 configurable ports and has a recess ID labels. The 12-Port Surface Mount Boxes are designed with knockouts to match raceway straight sections. Surface Mount Box Features: - Configurable with ICC modular connectors - Multiple mounting options including adhesive backings and screws - ID window and port labeling area for identification - Used with ICRW11 and ICRW12 raceway systems - Material: ABS, UL 94V-0 - RoHS Compliant - Available Colors: - White - Ivory - Black Package Contains: - (1) Surface Mount Box Cover - (1) Surface Mount Box Base - (2) Double Sided Adhesive Strip - (1) Label Cover - (1) Paper Label - (1) #6 x 3/8" Tapping Screw - (2) #6-32 x 0.75" Nickel plated, oval head, deep slotted drive, Machine Screw
Description
12-Port Surface Mount Box. ICC releases its newest Classic Style 12-Port Surface Mount Boxes accommodates 12 configurable ports and has a recess ID labels. The 12-Port Surface Mount Boxes are designed with knockouts to match raceway straight sections. Surface Mount Box Features: - Configurable with ICC modular connectors - Multiple mounting options including adhesive backings and screws - ID window and port labeling area for identification - Used with ICRW11 and ICRW12 raceway systems - Material: ABS, UL 94V-0 - RoHS Compliant - Available Colors: - White - Ivory - Black Package Contains: - (1) Surface Mount Box Cover - (1) Surface Mount Box Base - (2) Double Sided Adhesive Strip - (1) Label Cover - (1) Paper Label - (1) #6 x 3/8" Tapping Screw - (2) #6-32 x 0.75" Nickel plated, oval head, deep slotted drive, Machine Screw

Suppliers

Company
Product
Description
Supplier Links
ICC 12-Port Surface Mount Box - IC107SBTWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 12-Port Surface Mount Box
IC107SBTWH
ICC 12-Port Surface Mount Box IC107SBTWH
12-Port Surface Mount Box. ICC releases its newest Classic Style 12-Port Surface Mount Boxes accommodates 12 configurable ports and has a recess ID labels. The 12-Port Surface Mount Boxes are designed with knockouts to match raceway straight sections. Surface Mount Box Features: - Configurable with ICC modular connectors - Multiple mounting options including adhesive backings and screws - ID window and port labeling area for identification - Used with ICRW11 and ICRW12 raceway systems - Material: ABS, UL 94V-0 - RoHS Compliant - Available Colors: - White - Ivory - Black Package Contains: - (1) Surface Mount Box Cover - (1) Surface Mount Box Base - (2) Double Sided Adhesive Strip - (1) Label Cover - (1) Paper Label - (1) #6 x 3/8" Tapping Screw - (2) #6-32 x 0.75" Nickel plated, oval head, deep slotted drive, Machine Screw

12-Port Surface Mount Box. ICC releases its newest Classic Style 12-Port Surface Mount Boxes accommodates 12 configurable ports and has a recess ID labels. The 12-Port Surface Mount Boxes are designed with knockouts to match raceway straight sections.
Surface Mount Box Features:
- Configurable with ICC modular connectors
- Multiple mounting options including adhesive backings and screws
- ID window and port labeling area for identification
- Used with ICRW11 and ICRW12 raceway systems
- Material: ABS, UL 94V-0
- RoHS Compliant
- Available Colors:
- White
- Ivory
- Black
Package Contains:
- (1) Surface Mount Box Cover
- (1) Surface Mount Box Base
- (2) Double Sided Adhesive Strip
- (1) Label Cover
- (1) Paper Label
- (1) #6 x 3/8" Tapping Screw
- (2) #6-32 x 0.75" Nickel plated, oval head, deep slotted drive, Machine Screw

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107SBTWH
Product Name ICC 12-Port Surface Mount Box
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-2-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details