TelephoneStuff.com ICC Cat 6, EZ Modular Connector (Pkg. of 25) IC107L6C

Description
Cat 6, EZ Modular Connector. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Designed with in-line 110 IDC, in-sequence termination reducing termination time - One piece termination cap allows for a quick and easy termination - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - Backwards compatible to all lower rated category components - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Used with all Category 6 patch cords - Available in blue, green, ivory, white, and yellow - RoHS compliant - UL listed
Description
Cat 6, EZ Modular Connector. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Designed with in-line 110 IDC, in-sequence termination reducing termination time - One piece termination cap allows for a quick and easy termination - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - Backwards compatible to all lower rated category components - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Used with all Category 6 patch cords - Available in blue, green, ivory, white, and yellow - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Cat 6, EZ Modular Connector (Pkg. of 25) - IC107L6C - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Cat 6, EZ Modular Connector (Pkg. of 25)
IC107L6C
ICC Cat 6, EZ Modular Connector (Pkg. of 25) IC107L6C
Cat 6, EZ Modular Connector. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Designed with in-line 110 IDC, in-sequence termination reducing termination time - One piece termination cap allows for a quick and easy termination - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - Backwards compatible to all lower rated category components - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Used with all Category 6 patch cords - Available in blue, green, ivory, white, and yellow - RoHS compliant - UL listed

Cat 6, EZ Modular Connector.
Features:
- CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
- PCB technology provides maximum performance and superior signal quality
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Exceeds ANSI/TIA/EIA-568-B.2-1 Category 6 connecting hardware requirements
- Designed with in-line 110 IDC, in-sequence termination reducing termination time
- One piece termination cap allows for a quick and easy termination
- RJ-45 keystone jacks
- 8-position 8-conductor (8P8C)
- Backwards compatible to all lower rated category components
- Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes
- Used with all Category 6 patch cords
- Available in blue, green, ivory, white, and yellow
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107L6C
Product Name ICC Cat 6, EZ Modular Connector (Pkg. of 25)
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - SC-3-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details