TelephoneStuff.com ICC CAT 6 HD Jack (Package of 25) IC107F6C

Description
The 25-pack HD Category 6 modular connectors, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of connectors. The bags have a clear lower area allowing for easy part identification. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 6 ICPCSK series patch cords, and compatible tools ICACSPDT00 and ICACSPDTEH - Available colors: - Blue - Ivory - Orange - Red - Black - White - RoHS Compliant
Description
The 25-pack HD Category 6 modular connectors, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of connectors. The bags have a clear lower area allowing for easy part identification. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 6 ICPCSK series patch cords, and compatible tools ICACSPDT00 and ICACSPDTEH - Available colors: - Blue - Ivory - Orange - Red - Black - White - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
ICC CAT 6 HD Jack (Package of 25) - IC107F6C - TelephoneStuff.com
Huntington Beach, CA, USA
ICC CAT 6 HD Jack (Package of 25)
IC107F6C
ICC CAT 6 HD Jack (Package of 25) IC107F6C
The 25-pack HD Category 6 modular connectors, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of connectors. The bags have a clear lower area allowing for easy part identification. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 6 ICPCSK series patch cords, and compatible tools ICACSPDT00 and ICACSPDTEH - Available colors: - Blue - Ivory - Orange - Red - Black - White - RoHS Compliant

The 25-pack HD Category 6 modular connectors, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of connectors. The bags have a clear lower area allowing for easy part identification.
Features:
- CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
- PCB technology provides maximum performance and superior signal quality
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Exceeds ANSI/TIA/EIA-568-B.2-1 Category 6 connecting hardware requirements
- Engineered to provide 110 IDC termination reducing installation time
- One piece termination cap allows for a quick and easy termination
- Includes an integrated TIA-568A/B color wiring diagram
- Backwards compatible to all lower rated category components
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC Category 6 ICPCSK series patch cords, and compatible tools ICACSPDT00 and ICACSPDTEH
- Available colors:
- Blue
- Ivory
- Orange
- Red
- Black
- White
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107F6C
Product Name ICC CAT 6 HD Jack (Package of 25)
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - VWP-3-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details